- Package / Case
- RoHS Status
- Number of Outputs
- Lifecycle Status
- Number of Pins
- Topology
- Packaging
- Frequency
- Min Input Voltage
- Max Supply Voltage
- Number of Segments
- Base Part Number
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Digits | Package | Pd - Power Dissipation | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Voltage - Supply | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Number of Channels | Interface | Max Supply Voltage | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Current - Supply | Voltage - Output | Topology | Output Current per Channel | Product Type | Current - Output / Channel | Display Type | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Digits or Characters | Features | Input Voltage | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX20052ATC/V CMS Analog Devices | In Stock | - | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-TDFN (3x3) | MAX20052 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | -40°C ~ 125°C (TA) | - | DC DC Regulator | - | - | Commercial & Industrial Lighting | - | - | - | 2.1MHz | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.875V ~ 5.125V | Step-Down (Buck) | - | - | 2A | - | Yes | - | - | PWM | - | 65V | 4.5V | - | - | - | - | - | - | ||
![]() MAX16826BATJ/V T Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX16826 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Backlight | Driver ICs | - | - | 100kHz ~ 1MHz | 4 | - | - | - | - | 4 Channel | - | - | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | LED Lighting Drivers | - | - | No | - | - | PWM | - | 24V | 4.75V | - | - | - | - | - | - | ||
![]() MAX6960AMH Analog Devices | In Stock | - | Datasheet | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1.012 W | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 mA | 750 mA | - | 64 | - | - | - | - | - | - | No | - | ||
![]() MAX8607ETD G071 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX860 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8630ZETD18 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | 14 | 14-TDFN (3x3) | MAX8630 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | 85 °C | -40 °C | Backlight | - | 1.454 W | - | 1 MHz | 5 | - | - | 5.5 V | - | - | - | 5.5 V | 1.454 W | - | 1.4 mA | - | - | - | Charge Pump | 25 mA | - | 25mA | - | Yes | - | - | Multi-Step | 5 | 5.5V | 2.7V | - | - | - | - | No | Lead Free | ||
![]() MAX16813AUP/V Analog Devices | 39 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | MAX16813 | - | High Brightness LEDs | 40 V | 4.75 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tray | - | Active | - | 2MHz | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Backlight, Lighting | Driver ICs | - | - | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | - | - | - | 4 Channel | - | - | - | 150mA | - | 5.7 mA | - | - | SEPIC, Step-Up (Boost) | - | LED Lighting Drivers | 150mA | - | No | - | - | PWM | - | 40V | 4.75V | - | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | - | - | ||
![]() MAX1698EUB T Analog Devices | 559 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX1698 | - | - | 5.5 V | 2.7 V | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 444 mW | Active | - | 300kHz | -40°C ~ 85°C (TA) | - | DC DC Controller | - | - | Backlight | Driver ICs | - | - | - | 1 | 300 kHz | Adjustable | - | - | 1 Channel | - | - | - | - | - | 500 uA | - | - | Step-Up (Boost) | - | LED Lighting Drivers | - | - | No | 200 mA | 200 mA | - | - | 5.5V | 2.7V | LED Drivers | - | Brightness Control/Dimming | 2.7 V to 5.5 V | - | - | ||
![]() MAX16833EAUE Analog Devices | 26 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16 | 16-TSSOP-EP | MAX16833 | - | - | 65 V | 5 V | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | - | Tube | 2089 mW | Active | Compliant | - | -40°C ~ 125°C (TA) | - | DC DC Controller | 125 °C | -40 °C | Automotive, Lighting | Driver ICs | 2.089 W | - | 1 MHz | 1 | - | - | 65 V | - | 1 Channel | - | - | 2.089 W | - | 4 mA | 4 mA | - | - | Flyback, SEPIC | - | LED Lighting Drivers | - | - | No | 700 µA | 700 µA | Analog, PWM | - | 65V | 5V | - | - | - | 5 V to 65 V | No | - | ||
![]() MAX16836ATE Analog Devices | 35 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX16836 | - | High Brightness LEDs | 40 V | 6.5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 2666.7 mW | Active | - | - | -40°C ~ 125°C (TJ) | - | Linear | - | - | Automotive, Lighting, Signage | Driver ICs | - | - | - | 1 | - | 38.6V | - | - | 1 Channel | - | - | - | 350mA | - | 3 mA | - | 39.45V | - | - | LED Lighting Drivers | 350mA | - | Yes | - | - | PWM | - | 40V | 6.5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 6.5 V to 40 V | - | - | ||
![]() MAX16832CASA Analog Devices | 184 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | MAX16832 | - | High Brightness LEDs | 65 V | 6 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 1860.5 mW | Active | - | 2MHz | -40°C ~ 125°C (TA) | - | DC DC Regulator | - | - | Lighting | Driver ICs | - | - | 2MHz | 1 | 2 MHz | Adjustable | - | - | 1 Channel | - | - | - | 700mA | - | 1.5 mA | - | - | Buck (Step Down) | - | LED Lighting Drivers | 700mA | - | Yes | - | - | PWM | - | 65V | 6.5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 6 V to 65 V | - | - | ||
![]() MAX16826BATJ Analog Devices | 39 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX16826 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | - | -40°C ~ 125°C (TJ) | - | DC DC Controller | - | - | Automotive, Backlight | - | - | - | 100kHz ~ 1MHz | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | - | 15mA | - | No | - | - | PWM | - | 24V | 4.75V | - | - | - | - | - | - | ||
![]() ICM7218BIQI Analog Devices | 35 |
| Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | ICM7218 | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | SMD/SMT | - | 8 | Tube | - | Active | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | 4 V to 6 V | 7 Segment | - | Serial | - | - | - | - | 950 uA | 250 µA | - | - | - | - | - | LED | - | - | - | - | 64 | - | - | - | 8 Digits | - | - | - | - | ||
![]() MAX20052BATC Analog Devices | 39 |
| Datasheet | - | - | - | TDFN-EP-12 | - | - | - | MAX20051EVKIT | - | 65 V | 4.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | 1 Output | 2.1 MHz | - | - | - | 1 Channel | - | - | - | 2 A | - | 65 V | - | - | Buck | - | LED Lighting Drivers | - | - | - | - | - | Analog, PWM | - | - | - | Synchronous Buck LED Driver | - | - | 4.5 V to 65 V | - | - | ||
![]() MAX20051AUD/V T Analog Devices | 10000 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 14-TSSOP-EP | MAX20051 | - | - | 65 V | 4.5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2051.3 mW | Active | - | - | -40°C ~ 125°C | - | DC DC Regulator | - | - | Commercial & Industrial Lighting | Driver ICs | - | - | 400kHz | 1 | 400 kHz | - | - | - | 1 Channel | - | - | - | 2 A | - | 10 mA | - | 4.875V ~ 5.125V | Step-Down (Buck) | - | LED Lighting Drivers | 2A | - | Yes | - | - | Analog, PWM | - | 65V | 4.5V | LED Drivers | - | - | 4.5 V to 65 V | - | - | ||
![]() MAX20050CATC/V Analog Devices | 18 |
| Datasheet | - | - | - | TDFN-CU-12 | - | - | - | - | - | 36 V | 4.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | 1 Output | 400 kHz | 4.875 V to 5.125 V | - | - | 1 Channel | - | - | - | 2 A | - | 10 mA | - | - | Buck | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | 4.5 V to 36 V | - | - | ||
![]() MAX16832AASA Analog Devices | 27 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | MAX16832 | - | High Brightness LEDs | 65 V | 6 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | 1860.5 mW | Active | - | - | -40°C ~ 125°C (TA) | - | DC DC Regulator | - | - | Lighting | Driver ICs | - | - | 2MHz | 1 | 2 MHz | Adjustable | - | - | 1 Channel | - | - | - | 700 mA | - | 1.5 mA | - | - | Step-Down (Buck) | - | LED Lighting Drivers | 700mA | - | Yes | - | - | PWM | - | 65V | 6.5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 6 V to 65 V | - | - | ||
![]() MAX16826BATJ/V Analog Devices | 39 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX16826 | - | - | 24 V | 4.75 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tray | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Backlight | Driver ICs | - | - | 100kHz ~ 1MHz | 4 | 100 kHz to 1 MHz | Adjustable | - | - | 4 Channel | - | - | - | 15 mA | - | 10 mA | - | - | SEPIC, Step-Up (Boost) | - | LED Lighting Drivers | - | - | No | - | - | PWM | - | 24V | 4.75V | - | - | PWM Dimming, Open LED Protection | 4.75 V to 24 V | - | - | ||
![]() MAX16820ATT T Analog Devices | 4084 |
| Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX16820 | - | High Brightness LEDs | 28 V | 4.5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1454 mW | Active | - | 2MHz | -40°C ~ 125°C (TA) | - | DC DC Controller | - | - | Lighting | Driver ICs | - | - | 2MHz | 1 | 200 kHz to 2 MHz | Adjustable | - | - | 1 Channel | - | - | - | - | - | 425 uA | - | - | Step-Down (Buck) | - | LED Lighting Drivers | - | - | No | 500 uA | 1 A | PWM | - | 28V | 4.5V | - | - | PWM Dimming, Constant Current | 4.5 V to 28 V | - | - | ||
![]() MAX25611BAUD/V Analog Devices | 2153 |
| Datasheet | - | - | - | TSSOP-CU-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | 1 Output | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX25611CATC/VY Analog Devices | 116 |
| Datasheet | - | - | Surface Mount, Wettable Flank | 12-WQFN Exposed Pad | - | - | MAX25611 | - | - | 48 V | 5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Strip | - | Active | - | 350kHz | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Lighting | Driver ICs | - | - | 350kHz | 1 | 350 kHz | Adjustable | - | - | 1 Channel | - | - | - | 1.5 A | - | 5 mA | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | LED Lighting Drivers | - | - | No | - | - | Analog, PWM | - | 48V | 5V | - | - | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 48 V | - | - |