- Current - Output Source/Sink
- Dimming
- Frequency
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Type
Attribute column
Manufacturer
Unitrode PMIC - Lighting, Ballast Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Frequency | Current - Supply | Dimming | Current - Output Source/Sink | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC2973PW Unitrode | 1072 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | CCFL Controller | - | - | - | 4.5V ~ 20V | 80kHz ~ 160kHz | 7 mA | No | - | - | - | ||
![]() UCC2305N Unitrode | 3063 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | Unitrode | Bulk | Active | -40°C ~ 105°C | - | - | - | - | - | HID Lamp Controller | - | - | - | 5V ~ 18V | 80kHz ~ 120kHz | 100 µA | No | - | - | - | ||
![]() UC2871QTR Unitrode | 5742 |
| - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | - | Unitrode | Bulk | Active | -25°C ~ 85°C | - | - | - | - | - | Fluorescent Lamp Controller | - | - | - | 4.5V ~ 20V | 57kHz ~ 78kHz | - | No | 500µA, 20mA | - | - | ||
![]() UCC3972N Unitrode | 1225 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | UCC397 | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | CCFL Controller | - | - | - | 4.5V ~ 20V | 80kHz ~ 160kHz | 7 mA | No | - | - | - | ||
![]() UCC2972N Unitrode | 150 |
| - | Through Hole | 0603 (1608 Metric) | 0603 | RN731J | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±10ppm/°C | CCFL Controller | 3.7 kOhms | Thin Film | 0.063W, 1/16W | 4.5V ~ 20V | 80kHz ~ 160kHz | 7 mA | No | - | Moisture Resistant | 0.022 (0.55mm) | ||
![]() UC3871DWTR Unitrode | 2025 |
| - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | UC387 | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | Fluorescent Lamp Controller | - | - | - | 4.5V ~ 20V | 57kHz ~ 78kHz | 8 mA | No | - | - | - | ||
![]() UC2871DW Unitrode | In Stock | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC | - | Unitrode | Bulk | Active | -25°C ~ 85°C | - | - | - | - | - | Fluorescent Lamp Controller | - | - | - | 4.5V ~ 20V | 57kHz ~ 78kHz | 8 mA | No | 500µA, 20mA | - | - |