- Current - Startup
- Frequency - Switching
- Mfr
- Mode
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
Unitrode PMIC - PFC (Power Factor Correction)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Failure Rate | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Frequency - Switching | EEPROM Size | Blow Characteristic | Mode | Fuse Current | Current - Startup | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC28512DWG4 Unitrode | In Stock | - | - | Surface Mount | 120-LQFP | 120-LQFP (16x16) | MB90020 | - | Infineon Technologies | Tray | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Average Current | - | 100 µA | - | - | ||
![]() UCC2819AD Unitrode | 199 |
| - | Surface Mount | Axial | Axial | UCC2819 | - | Unitrode | Bulk | Active | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | -- | 180 mOhms | Wirewound | 13W | 10.8V ~ 17V | -- | - | - | - | - | - | - | - | - | - | - | 250kHz | - | - | Average Current | - | 150 µA | Moisture Resistant, Pulse Withstanding | -- | ||
![]() UCC3818PWTR Unitrode | 10018 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | UCC381 | - | Unitrode | Bulk | Obsolete | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 12V ~ 17V | - | - | - | - | - | - | - | - | - | - | - | 6kHz ~ 220kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28512N Unitrode | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | UCC285 | - | Unitrode | Tube | Obsolete | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Average Current | - | 100 µA | - | - | ||
![]() UCC2818PW Unitrode | 2622 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | UCC2818 | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 12V ~ 17V | - | - | - | - | - | - | - | - | - | - | - | 6kHz ~ 220kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28051DG4 Unitrode | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Unitrode | Bulk | Active | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | 12V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Discontinuous (Transition) | - | 75 µA | - | - | ||
![]() UCC28019AP Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Unitrode | Bulk | Active | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 21V | - | - | - | - | - | - | - | - | - | - | - | 65kHz | - | Fast Acting | Continuous Conduction (CCM) | 1.25A | 100 µA | - | - | ||
![]() UCC28500DW Unitrode | 278 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | UCC28500 | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 80kHz ~ 120kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC3819AD Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 10.8V ~ 17V | - | - | - | - | - | - | - | - | - | - | - | 250kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28511N Unitrode | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | Unitrode | Bulk | Active | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Average Current | - | 100 µA | - | - | ||
![]() UCC2819D Unitrode | 1592 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 10.8V ~ 17V | - | - | - | - | - | - | - | - | - | - | - | 250kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28513DWR Unitrode | 87311 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | Unitrode | Bulk | Active | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Average Current | - | 100 µA | - | - | ||
![]() UCC3817DW Unitrode | 486 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | UCC3817 | - | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 12V ~ 17V | - | - | - | - | - | - | - | - | - | - | - | 6kHz ~ 220kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28501N Unitrode | 3538 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | UCC285 | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 80kHz ~ 120kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UC2855ADW Unitrode | 80 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | UC2855 | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 15.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UC2854BQ Unitrode | 5040 |
| - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | UC285 | - | Unitrode | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 10V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | 80kHz ~ 120kHz | - | - | Average Current | - | 250 µA | - | - | ||
![]() UCC38500N Unitrode | 34 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | UCC38500 | - | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28050P Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Unitrode | Bulk | Active | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | 15.4V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Discontinuous (Transition) | - | 75 µA | - | - | ||
![]() UCC38501N Unitrode | 2946 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | - | - | Unitrode | Bulk | Active | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | Average Current | - | 150 µA | - | - | ||
![]() UCC28513N Unitrode | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | UCC28513 | - | Unitrode | Bulk | Active | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | 9.7V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | Average Current | - | 100 µA | - | - |