- Mode
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Frequency - Switching
- Packaging
- Pin Count
- Analog IC - Other Type
- Control Technique
- JESD-609 Code
- Number of Functions
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - PFC (Power Factor Correction)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Mode | Current - Startup | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT8312MPMS#PBF Linear Technology/Analog Devices | 48 |
| Datasheet | 8 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | -55°C~150°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 10V~38V | - | - | - | - | - | - | LT8312 | 16 | - | - | - | - | - | - | - | 400kHz | - | - | - | - | Discontinuous Conduction (DCM) | 80μA | - | - | - | ROHS3 Compliant | ||
![]() LT1509CSW#TRPBF Linear Technology/Analog Devices | 9 |
| Datasheet | 16 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 0°C~100°C | Tape & Reel (TR) | 1996 | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 27V | DUAL | GULL WING | 260 | 1 | 1.27mm | 30 | LT1509 | 20 | R-PDSO-G20 | Not Qualified | 7.5V | - | POWER FACTOR CONTROLLER WITH POST REGULATOR | 11.5V | 1.5A | 100kHz | 25V | PULSE WIDTH MODULATION | 19mA | PUSH-PULL | Average Current | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1509ISW#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 1996 | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 27V | DUAL | GULL WING | 250 | 1 | 1.27mm | NOT SPECIFIED | LT1509 | 20 | R-PDSO-G20 | Not Qualified | 7.5V | - | POWER FACTOR CONTROLLER WITH POST REGULATOR | 11.5V | 1.5A | 100kHz | 25V | PULSE WIDTH MODULATION | 19mA | PUSH-PULL | Average Current | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1508IN Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | -40°C~125°C | Tube | - | e0 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 27V | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | LT1508 | 20 | R-PDIP-T20 | Not Qualified | - | 18V | POWER FACTOR CONTROLLER WITH POST REGULATOR | 11.5V | 1.5A | 100kHz | 25V | PULSE WIDTH MODULATION | - | PUSH-PULL | Average Current | - | 3.937mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() LT1508CN Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 0°C~100°C | Tube | - | e0 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 27V | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | LT1508 | 20 | R-PDIP-T20 | Not Qualified | - | 18V | POWER FACTOR CONTROLLER WITH POST REGULATOR | 11.5V | 1.5A | 100kHz | 25V | PULSE WIDTH MODULATION | - | PUSH-PULL | Average Current | - | 3.937mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() LT8312IMS#TRPBF Linear Technology/Analog Devices | 2009 |
| Datasheet | 8 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 10V~38V | - | - | - | - | - | - | LT8312 | 16 | - | - | - | - | - | - | - | 400kHz | - | - | - | - | Discontinuous Conduction (DCM) | 80μA | - | - | - | ROHS3 Compliant | ||
![]() LT8312EMS#TRPBF Linear Technology/Analog Devices | 9 |
| Datasheet | 16 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 10V~38V | - | - | - | - | - | - | LT8312 | 16 | - | - | - | - | - | - | - | 400kHz | - | - | - | - | Discontinuous Conduction (DCM) | 80μA | - | - | - | ROHS3 Compliant | ||
![]() LT8312HMS#TRPBF Linear Technology/Analog Devices | 9 |
| Datasheet | 16 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | -40°C~150°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 10V~38V | - | - | - | - | - | - | LT8312 | 16 | - | - | - | - | - | - | - | 400kHz | - | - | - | - | Discontinuous Conduction (DCM) | 80μA | - | - | - | ROHS3 Compliant | ||
![]() LT8312MPMS#TRPBF Linear Technology/Analog Devices | 39 |
| Datasheet | 16 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 10V~38V | - | - | - | - | - | - | LT8312 | 16 | - | - | - | - | - | - | - | 400kHz | - | - | - | - | Discontinuous Conduction (DCM) | 80μA | - | - | - | ROHS3 Compliant |