- Base Product Number
- Current - Output (Max)
- Fault Protection
- Features
- Input Type
- Interface
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Operating Temperature
- Other Names
Attribute column
Manufacturer
LAPIS PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Base Part Number | Output | Function | Number of Outputs | Output Type | Failure Rate | Lead Spacing | Interface | Number of Circuits | Current - Output (Max) | Output Configuration | Lead Style | Voltage - Supply (Vcc/Vdd) | Input Type | Current - Supply | Switch Type | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Input | Protocol | Ratio - Input:Output | Voltage - Load | PLL | Differential - Input:Output | Fault Protection | Divider/Multiplier | Rds On (Typ) | Standards | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD1LB500EFJ-CE2 LAPIS | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | DSC400 | 176.875MHz | Lead free / RoHS Compliant | Microchip Technology | BD1LB500EFJ-CE2DKR | Tube | Active | - | -40°C ~ 85°C | Original-Reel® | DSC400 | - | - | 1 (Unlimited) | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | - | HCSL, LVCMOS, LVDS, LVPECL | - | 1 | P-Channel | - | - | - | 2 | 1mA | Low Side | - | 3.5 V ~ 5.5 V | CMOS | - | General Purpose | - | - | - | - | Clock | - | 2:4 | - | Yes | No/Yes | Over Current, Over Temperature, UVLO | Yes/No | 300 mOhm | - | - | - | - | - | ||
![]() BD8LA700EFV-CE2 LAPIS | In Stock | - | - | - | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | 24-HTSSOP-B | 121050 | - | Lead free / RoHS Compliant | Molex | BD8LA700EFV-CE2TR | Bulk | Active | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | Brad 121050 mPm | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | SPI | - | 200mA | Low Side | - | 3 V ~ 5.5 V | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | Current Limiting (Fixed), Over Temperature | - | 1.3 Ohm | - | - | - | - | - | ||
![]() BD82035FVJ-GE2 LAPIS | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | RN732B | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | BD82035FVJ-GE2TR | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 1 (Unlimited) | 2 | ±25ppm/°C | - | 536 Ohms | Thin Film | - | 0.125W, 1/8W | - | - | BD82035 | - | - | 1 | N-Channel | - | - | On/Off | - | 2.5A | High Side | - | Not Required | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 72 mOhm | - | Moisture Resistant | 0.028 (0.70mm) | - | - | ||
![]() BD82007FVJ-MGE2 LAPIS | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | 8-TSSOP-BJ | CDR03 | - | Lead free / RoHS Compliant | Vishay Vitramon | BD82007FVJ-MGE2TR | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR03 | 0.180 L x 0.080 W (4.57mm x 2.03mm) | ±10% | 1 (Unlimited) | - | BX | - | - | - | High Reliability | - | 0.022 µF | - | - | - | - | 1 | N-Channel | S (0.001%) | - | On/Off | - | 3A | High Side | - | Not Required | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | 2.7 V ~ 5.5 V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | 70 mOhm | - | - | - | 0.080 (2.03mm) | - | ||
![]() BV1LB085FJ-CE2 LAPIS | In Stock | - | - | Surface Mount | 6-WFDFN | 6-uDFN (1.5x1) | MAX6386 | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | BV1LB085FJ-CE2CT | Tape & Reel (TR) | Active | - | -40°C ~ 125°C (TA) | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | Open Drain or Open Collector | - | 1 | P-Channel | - | - | On/Off | - | 13A | Low Side | - | 3 V ~ 5.5 V | Non-Inverting | - | General Purpose | Active Low | 3V | 1 | 1ms Minimum | - | - | - | 3 V ~ 5.5 V | - | - | Over Current, Over Temperature | - | 85 mOhm | - | - | - | - | - | ||
![]() BD8LB600FS-CE2 LAPIS | In Stock | - | - | - | 24-SOP (0.213, 5.40mm Width) | 24-SSOPA | MS27497E12B | - | Lead free / RoHS Compliant | Corsair | BD8LB600FS-CE2TR | Bag | Active | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | SPI | - | 1A | Low Side | - | 3 V ~ 5.5 V | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | 1.1 Ohm | - | - | - | - | - | ||
![]() BD2221G-TR LAPIS | In Stock | - | - | - | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | SC16 | - | Lead free / RoHS Compliant | NXP USA Inc. | BD2221GTR | Tape & Reel (TR) | Obsolete | - | -40°C ~ 95°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.5V, 3.3V | BD2221 | - | Controller | 1 | N-Channel | - | - | I²C, SPI, UART | - | 500mA | High Side | - | Not Required | Non-Inverting | 6mA | USB Switch | - | - | - | - | - | RS232, RS485 | - | 2.7 V ~ 5.5 V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 160 mOhm | - | Slew Rate Controlled, Status Flag | - | - | - |