- Current - Output (Max)
- Fault Protection
- Features
- Input Type
- Interface
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Output Type
- Package
Attribute column
Manufacturer
Unitrode PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC37136M Unitrode | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | Unitrode | Tube | Obsolete | Non-Compliant | 0°C ~ 70°C (TA) | - | 2 | Bipolar | On/Off | 250mA | High Side or Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 9V ~ 35V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | ||
![]() UC17132J Unitrode | 725 |
| - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CDIP | Unitrode | Bulk | Active | - | -55°C ~ 125°C | - | 1 | Bipolar | On/Off | 300mA | High Side or Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 8V ~ 65V | Open Load, Short Circuit | - | - |