Filters
  • Current - Output (Max)
  • Fault Protection
  • Features
  • Input Type
  • Interface
  • Mfr
  • Mounting Type
  • Number of Outputs
  • Operating Temperature
  • Output Configuration
  • Output Type
  • Package

Attribute column

Manufacturer

Unitrode PMIC - Power Distribution Switches, Load Drivers

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

RoHS

Operating Temperature

Series

Number of Outputs

Output Type

Interface

Current - Output (Max)

Output Configuration

Voltage - Supply (Vcc/Vdd)

Input Type

Switch Type

Ratio - Input:Output

Voltage - Load

Fault Protection

Rds On (Typ)

Features

UC37136M
UC37136M

Unitrode

In Stock

-

-

Surface Mount

16-SSOP (0.154, 3.90mm Width)

16-SSOP

Unitrode

Tube

Obsolete

Non-Compliant

0°C ~ 70°C (TA)

-

2

Bipolar

On/Off

250mA

High Side or Low Side

Not Required

Non-Inverting

General Purpose

1:1

9V ~ 35V

Current Limiting (Fixed), Over Temperature, UVLO

-

-

UC17132J
UC17132J

Unitrode

725
-

Through Hole

8-CDIP (0.300, 7.62mm)

8-CDIP

Unitrode

Bulk

Active

-

-55°C ~ 125°C

-

1

Bipolar

On/Off

300mA

High Side or Low Side

Not Required

Non-Inverting

General Purpose

1:1

8V ~ 65V

Open Load, Short Circuit

-

-