- Package / Case
- Mounting Type
- Operating Temperature
- Mfr
- Package
- Product Status
- Series
- Number of Outputs
- Features
- Ratio - Input:Output
- Base Product Number
- Supplier Device Package
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Current Limit | Development Kit | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Supply Current-Max (Isup) | Product Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Product | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX613CSD Analog Devices | 20546 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX613 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | Obsolete | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Logic, 4-Bit | - | - | High Side | - | Not Required | - | - | PCMCIA Switch | - | - | 2:1 | 0V ~ 12.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14919AAUP+ Analog Devices | 14 |
| Datasheet | - | - | TSSOP-EP-20 | - | - | - | 800 mA | MAX14919AEVKIT | + 125 C | - | - 40 C | SMD/SMT | 250 ns | 300 mOhms | 300 ns | - | 2636.78 mW | - | - | - | - | - | - | - | - | - | - | Low Side | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | 5 V | - | - | - | - | - | - | - | - | 800 mA | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | Low-Side Switch | - | - | - | - | - | ||
![]() ADP198ACBZ Analog Devices | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14917AFM+T Analog Devices | In Stock | - | Datasheet | - | - | FC2QFN-48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1188CT Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~100°C | Tube | 2012 | - | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | SINGLE | - | - | 1 | 30V | - | not_compliant | - | LT1188 | 3 | R-PSFM-T5 | 1 | Not Qualified | - | - | 30V | 30V | 5V | - | - | - | 1.5A | High Side | - | - | - | Non-Inverting | - | - | - | - | 30V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 30 µs | 3.5A | - | - | 30 µs | TRANSIENT; OVER CURRENT; THERMAL | SOURCE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LTC1477CS8#PBF Linear Technology/Analog Devices | 8 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1996 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | LTC1477 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | - | 5.5V | 3/5V | 2.7V | - | On/Off | - | - | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | - | 1:1 | 2.7V~5.5V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | 70m Ω | - | - | - | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1471CS#PBF Linear Technology/Analog Devices | 806 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 5V OPERATION IS ALSO POSSIBLE | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | LTC1471 | 16 | R-PDSO-G16 | 2 | Not Qualified | N-Channel | - | - | 5V | 4.75V | - | On/Off | ANALOG CIRCUIT | - | High Side | - | Not Required | - | - | PCMCIA Switch | - | - | 2:1 | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | Slew Rate Controlled | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1710CMS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | LTC1710 | 8 | S-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | High Side | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | 1.17mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC1471CS#TRPBF Linear Technology/Analog Devices | 24 |
| Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 5V OPERATION IS ALSO POSSIBLE | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | LTC1471 | 16 | R-PDSO-G16 | 2 | Not Qualified | N-Channel | - | - | 3.35V | 4.75V | - | On/Off | ANALOG CIRCUIT | - | High Side | - | Not Required | - | - | PCMCIA Switch | - | - | 2:1 | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | Slew Rate Controlled | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1710IS8#TRPBF Linear Technology/Analog Devices | 7 |
| Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | High Side | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1470CS8#TRPBF Linear Technology/Analog Devices | 10 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 4.75V TO 5.25V OPERATION IS ALSO POSSIBLE | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | LTC1470 | 8 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | - | 3.6V | 3.35V | 2.7V | - | On/Off | ANALOG CIRCUIT | - | High Side | - | Not Required | - | - | PCMCIA Switch | 0.2mA | - | 2:1 | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | Slew Rate Controlled | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1314CS#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE AT 5V | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1314 | 14 | - | 1 | Not Qualified | N-Channel | - | 5.5V | - | 4.5V | - | On/Off | - | - | High Side | - | 4.5V~5.5V | - | - | PCMCIA Switch | - | - | 2:1 | 0V~12.6V | - | - | - | 0.5 µs | 0.12A | 550m Ω | NO | 0.03 µs | - | - | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1710CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | High Side | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1710CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | High Side | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1710IS8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 235 | 1 | 5V | - | not_compliant | 20 | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | High Side | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() LTC1314CS#PBF Linear Technology/Analog Devices | 7 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1996 | - | e3 | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE AT 5V | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | LTC1314 | 14 | - | 1 | Not Qualified | N-Channel | - | - | - | 3.3V | - | On/Off | - | - | High Side | - | 4.5V~5.5V | - | - | PCMCIA Switch | - | - | 2:1 | 0V~12.6V | - | - | - | - | - | 550m Ω | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1315CG#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE AT 5V | - | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 30 | LTC1315 | 24 | - | 2 | Not Qualified | N-Channel | - | - | - | 3.3V | - | On/Off | - | - | High Side | - | 4.5V~5.5V | - | - | PCMCIA Switch | - | - | 2:1 | 0V~12.6V | - | - | - | - | - | 550m Ω | NO | - | - | - | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() LTC1470ES8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1470 | 8 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | - | 5.25V | 3.35V | 4.75V | - | On/Off | ANALOG CIRCUIT | - | High Side | - | Not Required | - | - | PCMCIA Switch | 0.2mA | - | 2:1 | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | Slew Rate Controlled | - | 4.9025mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC1710CS8 Linear Technology/Analog Devices | 45 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 235 | 1 | 5V | - | - | 20 | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | - | - | I2C, SMBus | ANALOG CIRCUIT | - | High Side | - | - | - | - | General Purpose | - | - | 1:2 | 2.7V~5.5V | - | - | Over Temperature, UVLO | - | - | 400m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() LTC1472CS#TRPBF Linear Technology/Analog Devices | 24 |
| Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | ADDITIONAL 3 TO 5.5 VCC SUPPLY REQUIRED | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | LTC1472 | 16 | R-PDSO-G16 | 2 | Not Qualified | - | - | - | 5V | - | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | 4.5V~5.5V | NO | - | PCMCIA Switch | - | - | 2:1 | 0V~12.6V | - | - | Current Limiting (Fixed), Over Temperature | - | - | 140m Ω | - | - | - | - | - | Slew Rate Controlled | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant |