- Package / Case
- Mounting Type
- Operating Temperature
- Mfr
- Package
- Product Status
- Series
- Number of Outputs
- Features
- Ratio - Input:Output
- Base Product Number
- Supplier Device Package
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Limit | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | Reset Type | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Series | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Input Type | Turn On Delay Time | Accuracy | Current - Supply | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Output Current per Channel | Supply Type | Rise Time | Nominal Input Voltage | Product Type | Threshold Voltage | Ratio - Input:Output | Voltage - Load | -3db Bandwidth | On-State Resistance (Max) | Internal Switch(s) | Fault Protection | Sensing Method | Multiplexer/Demultiplexer Circuit | Number of Drivers | Switch Circuit | Rds On (Typ) | Voltage - Supply, Single (V+) | Programmable Features | Delay Time | Voltage - Supply, Dual (V±) | Product | Features | Input Voltage | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4917BEUK+T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX4917 | 300 mA | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 40 ns | 400 mOhms | 100 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 2.3 V | - | -40°C ~ 85°C | - | Current-Limit Switch | - | - | - | - | Switch ICs | - | - | Current Limiting | 1 Output | - | - | - | 2.3 V to 5.5 V | - | - | - | - | - | - | - | - | - | 95 mA | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4906ELB+T Analog Devices | 1967 |
| Datasheet | - | - | - | Surface Mount | 10-WFDFN | - | 10-uDFN (2x2) | MAX4906 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 30 ns | 7 Ohms | 60 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | 3.3 V | 2 x SPDT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | 7Ohm | - | - | - | 2:1 | - | SPDT | - | 3V ~ 3.6V | - | - | - | USB 2.0 Switches | USB 2.0 | - | - | - | - | ||
![]() MAX8586ETA/V+T Analog Devices | 2049 | - | Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX8586 | 1.2 A | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 ms | 95 mOhms | 4 ms | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100 | USB Switch | - | - | - | - | Switch ICs | - | - | - | 1 | - | - | - | 2.75 V to 5.5 V | - | - | On/Off | - | - | - | 1.2A | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | USB Switch | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | 1:1 | 2.75V ~ 5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 55mOhm | - | - | - | - | USB Power Switches | Auto Restart, Status Flag | - | - | - | - | ||
![]() MAX4995ALAVB+T Analog Devices | 28 |
| Datasheet | - | - | - | Surface Mount | 10-UFQFN | - | 10-UTQFN (1.4x1.8) | MAX4995 | 50 mA to 600 mA | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 120 us | 350 mOhms | 120 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 1.7 V | - | -40°C ~ 125°C | - | Current-Limit Switch | - | - | - | - | Switch ICs | - | - | Current Switch | 1 Output | - | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | ±10% | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Power Switches | - | - | - | - | - | ||
![]() MAX869LEEE+ Analog Devices | 128 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX869 | 2A | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 us | 90 mOhms | 30 us | Tube | 667 mW | Active | - | Compliant | 5.5 V | 2.7 V | 300 µs | -40°C ~ 85°C (TA) | - | High Side | 90 mΩ | 85 °C | -40 °C | - | Switch ICs | 667 mW | - | - | 1 | - | P-Channel | 2.4 A | 5.5 V | - | - | On/Off | - | - | - | 2A | - | High Side | 1 A | Not Required | - | - | Non-Inverting | 30 µs | - | - | General Purpose | 2.7 V | 1 | 5.5 V | - | - | - | 5.5 V | Power Switch ICs - Power Distribution | - | 1:1 | 2.7V ~ 5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 38mOhm | - | - | - | - | - | Status Flag | 5.5V | No | Unknown | Lead Free | ||
![]() MAX4896ATP+T Analog Devices | 301 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX4896 | - | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 5.5 V | 2.7 V | - | -40°C ~ 125°C (TA) | - | Low-Side | 3 Ω | 125 °C | -40 °C | - | - | 1.7 W | - | - | 8 | - | N-Channel | 960 mA | - | - | 8 | SPI | 5.5 V | 2.7 V | - | 410mA | 100 µA | Low Side | 410mA | - | - | - | Non-Inverting | - | - | - | Relay, Solenoid Driver | - | - | - | 410 mA | - | 200 ns | - | - | - | 1:8 | 2.7V ~ 5.5V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 8 | - | 3Ohm | - | - | - | - | Relay Drivers | Status Flag | - | - | - | - | ||
![]() MAX14919AUP+ Analog Devices | 84 | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | MAX14919 | 800mA | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 300 mOhms | - | Tube | - | Active | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C | - | - | - | - | - | - | Switch ICs | - | - | - | 4 | - | - | - | 5 V | - | - | Logic | - | - | - | - | - | Low Side | 800 mA | Not Required | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | 1:1 | 4.5V ~ 5.5V | - | - | - | Reverse Current, UVLO | - | - | - | - | - | - | - | - | - | Low-Side Switches | Shutdown | 5V | - | - | - | ||
![]() MAX5937ABESA+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX5937 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | - | - | -40°C ~ 85°C | Load Probe™ | Hot Swap Controller | - | 85 °C | -40 °C | -48V | - | - | -80V ~ -10V | - | - | - | - | - | - | - | 1 | - | -80 V | -10 V | - | - | - | - | - | - | - | - | - | - | - | 950 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Slew Rate, UVLO | - | - | - | Auto Retry, Fault Timeout | - | No | - | - | ||
![]() MAX1607ESA+T Analog Devices | 447 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX1607 | 1 A | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 20 us | 150 mOhms | 200 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 2.7 V | - | -40°C ~ 85°C (TA) | - | USB Switch | - | - | - | - | Switch ICs | - | - | - | 1 | - | P-Channel | - | 2.7 V to 5.5 V | - | - | On/Off | - | - | - | 700mA | - | High Side | 500 mA | Not Required | - | - | Non-Inverting | - | - | - | USB Switch | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | 1:1 | 2.7V ~ 5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 60mOhm | - | - | - | - | USB Power Switches | - | - | - | - | - | ||
![]() MAX4995AFAVB+T Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | 10-UFQFN | - | 10-UTQFN (1.4x1.8) | MAX4995 | - | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 1.7 V | - | -40°C ~ 125°C | - | High Side | - | - | - | - | Switch ICs | - | - | Current Switch | - | - | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | ±10% | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Power Switches | - | - | - | - | - | ||
![]() MAX16946GTE/V+T Analog Devices | 12 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX16946 | 300 mA | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 420 us | - | 10 ms | Tape & Reel (TR) | 2000 mW | Active | - | - | 18 V | 4.5 V | - | -40°C ~ 105°C | Automotive, AEC-Q100, R²Coupler™ | - | - | - | - | Automotive Systems, Remote Power | Switch ICs | - | 4.5V ~ 18V | - | - | - | - | - | 4.5 V to 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mA | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16942EGEE/V+T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX16942 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | 5.25 V | 4.75 V | - | -40°C ~ 105°C | Automotive, AEC-Q100 | High Side | - | - | - | Automotive, USB Protection | Switch ICs | - | 4.75V ~ 5.25V | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Power Switches | - | - | - | - | - | ||
![]() MAX1812EUB+T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | MAX1812 | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | -40°C ~ 85°C | - | USB High Side Current Limit | - | 85 °C | -40 °C | USB, Peripherals | Switch ICs | - | 4V ~ 5.5V | - | 2 | - | - | 1.2 A | - | - | - | - | - | - | 45 µA | - | - | - | - | - | - | - | - | - | - | 45µA | - | - | 2 | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Power Switches | - | - | No | - | Lead Free | ||
![]() MAX4915BEUK+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX780AEAG+ Analog Devices | 1668 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | * | - | 140 Ω | 85 °C | -40 °C | - | - | 640 mW | - | - | 2 | - | - | - | 12.6 V | - | - | - | - | - | - | - | - | - | - | - | 130 µA | - | - | - | - | - | - | 2.85 V | - | 12.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX893LESA Analog Devices | 311 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX893 | 1.2A | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 us | 125 mOhms | 200 us | Tube | - | Active | - | - | 5.5 V | 2.7 V | - | -40°C ~ 85°C (TA) | - | High Side | - | - | - | - | Switch ICs | - | - | - | 1 | - | P-Channel | - | 2.7 V to 5.5 V | - | - | On/Off | - | - | - | 1.2A | - | High Side | 1.8 A | Not Required | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | 1:1 | 2.7V ~ 5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 70mOhm | - | - | - | - | USB Power Switches | - | 5.5V | - | - | - | ||
![]() MAX1607ESA-TG068 Analog Devices | 1208 |
| - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | - | - | - | 700mA | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | 2.7V ~ 5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX780DCAP Analog Devices | 9000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | * | - | 140 Ω | 70 °C | 0 °C | - | - | 640 mW | - | - | 2 | - | - | - | 12.6 V | - | - | - | - | - | - | - | - | - | - | - | 130 µA | - | - | - | - | - | - | 2.85 V | - | 12.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4915AELT+T Analog Devices | 12 |
| Datasheet | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | 6 | - | MAX491 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Strip | - | Obsolete | - | Compliant | - | - | 40 ns | - | * | - | 400 mΩ | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | 120 µA | - | - | - | - | - | - | - | - | 100 µs | - | - | - | 2.3 V | - | 5.5 V | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX4822ETP+T Analog Devices | 18 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | 20-TQFN (4x4) | MAX4822 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 5.5 V | 2.3 V | - | -40°C ~ 85°C (TA) | - | Low-Side | 2.7 Ω | 85 °C | -40 °C | - | - | 1.35 W | - | - | 8 | 400 mV | N-Channel | 150 mA | - | - | 8 | SPI | 5.5 V | 2.3 V | - | 70mA | 1.6 mA | Low Side | 70 mA | Not Required | - | - | Non-Inverting | - | - | - | Relay, Solenoid Driver | - | - | - | 70 mA | - | 2 µs | - | - | - | 1:8 | 2.3V ~ 5.5V | - | - | - | - | - | - | 8 | - | 2.7Ohm | - | - | - | - | Relay Drivers | - | - | - | - | - |