- Mfr
- Package
- Product Status
- Series
- Applications
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Voltage-Input
- Current - Supply
Attribute column
Manufacturer
Unitrode PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory colour | Memory | Mfr | Model | Package | Product Status | Voltage-Input | Operating Temperature | Series | Type | Applications | Power Rating | Voltage - Supply | Resistor Type | Configuration | Current - Supply | Resistance Tolerance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC2540PWP Unitrode | In Stock | - | - | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | 20-HTSSOP | - | - | - | Unitrode | - | Bulk | Active | - | -40°C ~ 105°C | - | - | Secondary-Side Controller | - | 8.5V ~ 35V | - | - | - | - | - | ||
![]() UC2544N Unitrode | 249 |
| - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | Unitrode | - | Bulk | Active | 4.5V ~ 40V | -25°C ~ 85°C | - | - | Power Supply, Supervisor | - | - | - | - | 7 mA | - | - | ||
![]() UCC3583D Unitrode | 3390 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | UCC3583 | - | - | Unitrode | - | Bulk | Active | - | 0°C ~ 70°C | - | - | Secondary-Side Controller | - | 8.9V ~ 14V | - | - | 3 mA | - | - | ||
![]() UCC2583N Unitrode | 3494 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | UCC258 | - | - | Unitrode | - | Bulk | Active | - | -40°C ~ 85°C | - | - | Secondary-Side Controller | - | 8.9V ~ 14V | - | - | 3 mA | - | - | ||
![]() UCC3839D Unitrode | 1035 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | UCC383 | - | - | Unitrode | - | Bulk | Active | - | 0°C ~ 70°C | - | - | Secondary-Side Controller | 250 mW | 7.5V ~ 15V | High Reliability, MIL-PRF-39017 | - | 1.3 mA | 2 | - | ||
![]() UCC2839D Unitrode | 1191 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | UCC283 | - | - | Unitrode | - | Bulk | Active | - | -40°C ~ 85°C | - | - | Secondary-Side Controller | - | 7.5V ~ 15V | - | - | 1.3 mA | - | - | ||
![]() UC2849N Unitrode | 496 |
| - | Through Hole | 24-DIP (0.600, 15.24mm) | 24-PDIP | UC284 | - | - | Unitrode | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | Secondary-Side Controller | - | 8V ~ 20V | - | - | 21 mA | - | - | ||
![]() UCC3583N Unitrode | 196 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | UCC358 | - | - | Unitrode | - | Bulk | Active | - | 0°C ~ 70°C | - | - | Secondary-Side Controller | - | 8.9V ~ 14V | - | - | 3 mA | - | - | ||
![]() UC2543DWTR Unitrode | 10599 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | Unitrode | - | Bulk | Active | 4.5V ~ 40V | -25°C ~ 85°C | - | - | Power Supply, Supervisor | - | - | - | - | 7 mA | - | - | ||
![]() UC2838N Unitrode | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | Unitrode | - | Tube | Obsolete | - | -20°C ~ 85°C | - | - | Power Supply Controller | - | 5V ~ 40V | - | - | 4 mA | - | - | ||
![]() UC2544DW Unitrode | 2604 |
| - | - | - | - | UC2544 | Green | 32GB | Unitrode | JetRam | Bulk | Active | - | - | * | JM4800ALE-32G | - | - | - | - | 288-pin DIMM | - | - | Dual Rank,Unbuffered |