- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- JESD-609 Code
- Length
- Load Regulation-Max
- Number of Functions
- Number of Outputs
Attribute column
Manufacturer
TPOWER PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERS4120P010N06 NetPower Technologies Inc | In Stock | - | Datasheet | NO | 8 | NETPOWER CORP | 75 V | 36 V | 0.2% | 12 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Yes | e3 | EAR99 | MATTE TIN OVER NICKEL | DUAL | PIN/PEG | 1 | unknown | R-XDMA-P8 | 1 | 48 V | YES | DC-DC REGULATED POWER SUPPLY MODULE | 13.2 mm | 120 W | 13.2 V | 9.6 V | 58.42 mm | 22.7584 mm | ||
![]() ERS4033N025N26 NetPower Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools