- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Number of Monitored Inputs | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6793TPTD0 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6793 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Open Drain or Open Collector | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | 150 mA | - | - | Active Low | 5 V | 3.053V, Adj | 2 | 35 µs | 72 V | - | - | 3.053 V | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6724AUTVDD1 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | - | 3 | 1.1 ms | - | - | - | 1.575 V | 765 mV | 810 mV | - | - | - | - | - | Lead Free | ||
![]() MAX6727AKALTD1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6468XS19D7 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | - | 1 | 1.2 s | - | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | - | - | - | - | - | Lead Free | ||
![]() MAX6383LT30D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | - | 1 | 140 ms | - | 2.93 V | 3.08 V | 3 V | 2.93 V | 3.08 V | - | - | - | - | - | - | ||
![]() MAX6426UK47 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1 V | 2.5 µA | - | - | - | Active Low | - | - | 1 | - | - | 4.583 V | 4.818 V | 4.7 V | 4.583 V | 4.818 V | - | - | - | - | - | Lead Free | ||
![]() MAX6466UK45 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 571 mW | - | - | - | - | - | 6 V | 1.2 V | 3.5 µA | - | 3.5 µA | 2.5 % | Active Low | - | - | 1 | 150 ms | - | 4.433 V | 4.568 V | 4.5 V | 4.433 V | 4.568 V | - | 1 | 260 ms | - | - | Lead Free | ||
![]() MAX6343TUT Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | Surface Mount | - | - | 6 | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 320 mW | - | 1 | - | - | - | 5.5 V | 1 V | - | 50 mA | - | - | - | - | - | 1 | 180 ms | - | 3.03 V | 3.13 V | 3.08 V | - | - | 150 °C | - | - | 1.45 mm | No | - | ||
![]() MAX6425UK32 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | 3.12 V | 3.28 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6381XR43D1 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | MAX6381 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | Push-Pull, Totem Pole | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | 4.3V | 1 | 1 ms | - | 4.19 V | 4.41 V | 4.3 V | 4.19 V | 4.41 V | - | - | - | - | - | Lead Free | ||
![]() MAX6888GETE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 16 | - | - | - | - | - | - | Compliant | Yes | - | - | - | Multi-Voltage Supervisor, Voltage Detector | 85 °C | -40 °C | 1.667 W | - | - | - | - | - | 5.8 V | 2.7 V | 900 µA | - | - | - | Active Low | - | - | 4 | 180 ms | - | - | - | 3.3 V | 557 mV | 643 mV | - | - | - | - | No | Lead Free | ||
![]() MAX6725AKAYVD2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6726AKAWGD4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6441KABGTD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6412UK43 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1 V | 2.7 µA | - | - | - | Active Low | - | - | 1 | - | - | 4.246 V | 4.353 V | 4.3 V | 4.193 V | 4.408 V | - | - | - | - | No | Lead Free | ||
![]() MAX6340UK30 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | 2.925 V | 3.075 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6866UK27D6S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383LT24D4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | - | 1 | 1.12 s | - | 2.34 V | 2.46 V | 2.4 V | 2.34 V | 2.46 V | - | - | - | - | - | - | ||
![]() MAX6316LUK45CY Analog Devices | 2964 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6316 | - | Analog Devices Inc./Maxim Integrated | Strip | Active | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.5V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6307UK47D2-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6307 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.7V, Adj | 2 | 20ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - |