- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6381XR39D1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6381 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | - | 3.9V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6734AKAVDD3 T Analog Devices | 561 |
| Datasheet | - | - | - | - | - | MAX6734 | Analog Devices Inc./Maxim Integrated | Strip | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6761TATED0 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KADGZD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6793TPYD1 Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6793 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | Compliant | - | -40°C ~ 125°C | Bulk | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Open Drain or Open Collector | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | 150 mA | Active Low | 5 V | 2.188V, Adj | 2 | 2.187 ms | 72 V | - | - | 2.188 V | - | - | No | Lead Free | ||
![]() MAX6386XS27D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | - | 1 | 20 ms | - | 2.63 V | 2.77 V | 2.7 V | 2.63 V | 2.77 V | - | Lead Free | ||
![]() MAX6383XR27D4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | - | 1 | 1.12 s | - | 2.63 V | 2.77 V | 2.7 V | 2.63 V | 2.77 V | - | Lead Free | ||
![]() MAX6305EUK00D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6305 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 571 mW | Open Drain or Open Collector | - | - | - | - | 5.5 V | 1 V | 8 µA | - | Active Low | - | Adjustable/Selectable | 2 | 140 ms | - | - | - | - | - | - | - | - | ||
![]() MAX6734AKASDD3 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6860UK19D5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | - | 1 | 300 ms | - | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | - | Lead Free | ||
![]() MAX16036LLB26 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN | - | 10-uDFN (2x2) | MAX16036 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C | - | - | Battery Backup Circuit | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | - | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6421US30 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | MAX6421 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | - | 3V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | ||
![]() MAX16016LTBT T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | MAX16016 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | - | 3.08V | 1 | 145ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6723AUTTZD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | - | 3 | 140 ms | - | - | - | 3.075 V | 2.25 V | 2.375 V | - | Lead Free | ||
![]() MAX6866UK39D5S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6869UK27D6S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | - | 1 | 600 ms | - | 2.633 V | 2.768 V | 2.7 V | 2.633 V | 2.768 V | No | Lead Free | ||
![]() MAX6388XS17D3 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Cut Tape | - | - | 125 °C | -40 °C | 245 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6439UTCHZD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6800UR28D1 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 320 mW | - | - | - | - | - | 5.5 V | 700 mV | - | - | - | - | - | - | - | - | 2.75 V | 2.85 V | - | - | - | No | - | ||
![]() MAX6442KAAHSD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |