- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Delay Time | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX808MCSA T Analog Devices | 33 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX808 | Backup | No Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | Compliant | 5.5 V | No | 0°C ~ 70°C | Tape & Reel (TR) | - | Battery Backup Circuit | 70 °C | 0 °C | 471 mW | - | - | Active Low, Push-Pull | 5.5 V | 0 V | 48 µA | - | - | - | - | Active Low | 4.425V | 1 | 140 ms | 4.35 V | 4.5 V | 4.425 V | 4.35 V | 4.5 V | - | - | 200 ms | - | No | Lead Free | ||
![]() MAX6730AUTSD3 T Analog Devices | 2635 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6730 | No Backup | Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tape & Reel (TR) | Active | Manual, Active-Low, Open-Drain | Compliant | 5.5 V | Yes | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 696 mW | Open Drain or Open Collector | 1 | Active Low, Open Drain | 5.5 V | 800 mV | 15 µA | - | 20 mA | - | 2.5 % | Active Low | 2.925V | 1 | 140 ms | 2.85 V | 3 V | 2.925 V | 2.85 V | 3 V | 150 °C | 210ms | 210 ms | 1.45 mm | No | Lead Free | ||
![]() MAX6842HUKD1 Analog Devices | In Stock | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6842 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | Open Drain, Push-Pull | - | - | 1.8 V | 750 mV | - | - | - | - | - | Active High/Active Low | 1.313V | 1 | 1ms Minimum | 1.275 V | 1.35 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6855UK37D1 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6855 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | 3.7V | 1 | 10ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6307UK35D4-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6307 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.5V, Adj | 2 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6307UK33D4-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6307 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.3V, Adj | 2 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX704SMJA Analog Devices | In Stock | - | Datasheet | EOL (Last Updated: 3 years ago) | Through Hole | - | - | 8 | - | MAX704 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | Non-Compliant | - | No | - | - | * | - | 125 °C | -55 °C | 727 mW | - | - | - | 5.5 V | 1.1 V | - | - | - | - | - | - | - | - | - | 2.85 V | 3.02 V | - | - | - | - | - | - | - | - | - | ||
![]() MAX6409BS45 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX6409 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | 4.5V | 1 | 20µs Typical Propagation Delay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16072RS28D3 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1x1) | MAX16072 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | nanoPower | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | 2.8V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6382XR40D3 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6382 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active High | 4V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6796TPZD1 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6796 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | 2.313V, Adj | 1 | 2.187ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6795TPYD3 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6795 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 2.188V, Adj | 1 | 35ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16058ATA16 T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX16058 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 1.575V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6823ZUK T Analog Devices | 17924 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6823 | No Backup | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | Watchdog | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | Active Low, Push-Pull | - | - | - | - | - | - | 2.5 % | Active Low | 2.32V | 1 | 140ms Minimum | - | - | 2.32 V | - | - | - | - | 200 ms | - | - | - | ||
![]() MAX6307UK32D2-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6307 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.2V, Adj | 2 | 20ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX811SEUS TG50 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX811 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6382XR31D3 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6382 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383LT22D3 T Analog Devices | 2800 |
| Datasheet | - | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | MAX6383 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 2.19V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX706MJA/883B Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | 8-CERDIP | MAX706 | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | Compliant | - | Yes | -55°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | 125 °C | -55 °C | 640 mW | Push-Pull, Totem Pole | 1 | - | 5.5 V | 1.2 V | 500 µA | 150 µA | 20 mA | 500 µA | - | Active Low | 4.4V | 1 | 200 ms | 4.25 V | 4.5 V | 4.4 V | 4.25 V | 4.5 V | - | - | - | 5.08 mm | - | - | ||
![]() MAX6392KA16 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX6392 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | Compliant | - | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 421 mW | Open Drain, Push-Pull | - | - | 5.5 V | 1 V | 15 µA | - | - | - | - | Active Low | 1.58V, Adj | 2 | 140ms/Adjustable Minimum | - | - | 1.58 V | 610 mV | 1.61 V | - | - | - | - | - | Lead Free |