- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6864UK25D3L T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | - | 1 | 150 ms | - | 2.438 V | 2.563 V | 2.5 V | 2.438 V | 2.563 V | - | Lead Free | ||
![]() MAX6869UK19D6S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | - | 1 | 600 ms | - | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | No | Lead Free | ||
![]() MAX6724AUTSFD4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KANQSD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6440UTOTYD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | 2.535 V | 2.665 V | - | - | - | No | - | ||
![]() MAX6860UK17D2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6867UK41D1S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KAAHZD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6856UK26D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | - | 1 | 10 ms | - | 2.559 V | 2.691 V | 2.625 V | 2.559 V | 2.691 V | - | Lead Free | ||
![]() MAX6441KALTRD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KACJRD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6723AUTMSD5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | - | 3 | 280 ms | - | - | - | 4.375 V | 2.85 V | 3 V | - | Lead Free | ||
![]() MAX6864UK30D2S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | - | 1 | 40 ms | - | 2.925 V | 3.075 V | 3 V | 2.925 V | 3.075 V | - | Lead Free | ||
![]() MAX6792TPTD2 Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6792 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | Compliant | - | -40°C ~ 125°C | Bulk | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Push-Pull, Totem Pole | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | 150 mA | Active Low | 5 V | 3.053V, Adj | 2 | 8.75 ms | 72 V | - | - | 3.053 V | - | - | No | Lead Free | ||
![]() MAX6868UK17D6S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active High | - | - | 1 | 600 ms | - | 1.623 V | 1.707 V | 1.665 V | 1.623 V | 1.707 V | No | Lead Free | ||
![]() MAX6440UTPRSD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6388XS32D7 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6348XR43-T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 174 mW | - | - | - | - | - | 5.5 V | 1.2 V | 500 nA | - | Active Low | - | - | 1 | 100 ms | - | 4.235 V | 4.364 V | 4.3 V | 4.235 V | 4.364 V | - | Lead Free | ||
![]() MAX6382LT46D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | MAX6382 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | - | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX709TCSA T Analog Devices | 6 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX709 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | - | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - |