- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6795TPWD0 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6795 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 1.665V, Adj | 1 | 35µs Typical | - | - | - | - | - | - | - | - | - | ||
![]() MAX6461XR40 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | 6 V | 1 V | 3.5 µA | 3.5 µA | - | Active Low | - | 1 | 14 µs | 3.94 V | 4.06 V | 4 V | 3.94 V | 4.06 V | - | - | - | Lead Free | ||
![]() MAX6381LT24D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | - | 1 | 140 ms | 2.34 V | 2.46 V | 2.4 V | 2.34 V | 2.46 V | - | - | - | - | ||
![]() MAX6869UK16D5S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | - | Active Low | - | 1 | 300 ms | 1.536 V | 1.614 V | 1.575 V | 1.536 V | 1.614 V | - | - | No | Lead Free | ||
![]() MAX6382LT24D4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 1.12 s | 2.34 V | 2.46 V | 2.4 V | 2.34 V | 2.46 V | - | - | - | - | ||
![]() MAX6465UR32 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 6 V | 1.2 V | 3.5 µA | 3.5 µA | 2.5 % | Active High | - | 1 | 150 ms | 3.152 V | 3.248 V | 3.2 V | 3.152 V | 3.248 V | 1 | 260 ms | - | Lead Free | ||
![]() MAX6757UTLD0 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 696 mW | - | 6 V | 1 V | 13 µA | - | - | Active Low | - | 1 | 20 µs | 4.25 V | 5.75 V | 5 V | 4.25 V | 5.75 V | - | - | - | Lead Free | ||
![]() MAX6439UTOTRD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 2.535 V | 2.665 V | - | - | - | - | - | No | - | ||
![]() MAX6860UK31D5 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6382XR39D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 140 ms | 3.8 V | 4 V | 3.9 V | 3.8 V | 4 V | - | - | - | Lead Free | ||
![]() MAX6803US40D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 5.5 V | 700 mV | 5 µA | - | - | Active High | - | 1 | 20 ms | 3.928 V | 4.072 V | 4 V | 3.928 V | 4.072 V | - | - | - | Lead Free | ||
![]() MAX6387XS17D5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | - | 2 | 280 ms | - | - | 1.67 V | 1.62 V | 1.71 V | - | - | - | Lead Free | ||
![]() MAX6383XR27D3 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 2.63 V | 2.77 V | - | - | - | - | - | No | - | ||
![]() MAX16895AALT T Analog Devices | 190 |
| Datasheet | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | MAX16895 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 125°C (TA) | - | - | Sequencer | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active High | 0.5V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | ||
![]() MAX809MEUR TG077 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX809 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6310UK49D2-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6310 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active Low | 4.9V, Adj | 2 | 20ms Minimum | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS35D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active High | 3.5V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | ||
![]() MAX6773TAYD0 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6773 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 2.188V, Adj | 1 | 75µs Typical | - | - | - | - | - | - | - | - | - | ||
![]() MAX6792TPZD0 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6792 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active Low | 2.313V, Adj | 2 | 35µs Typical | - | - | - | - | - | - | - | - | - | ||
![]() MAX6315US46D3 G05 Analog Devices | In Stock | - | - | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | MAX6315 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - |