- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6888AETE Analog Devices | 13 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX6888 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | Active Low | 1.8V, 2.5V, 3.3V, 5V | 4 | 180ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6339EUT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6726AKAYHD5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | 15 µA | Active High/Active Low | - | 3 | 280 ms | - | - | 2.188 V | 1.275 V | 1.35 V | - | Lead Free | ||
![]() MAX811SEUS GC1 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX811 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS43D7-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active High | 4.3V | 1 | 1.2s Minimum | - | - | - | - | - | - | - | ||
![]() MAX6836VXSD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6836 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active High | 1.665V | 1 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6303CUA TG002 Analog Devices | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX6303 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | Adjustable/Selectable | 1 | 2.8ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX809MEUR TG24 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX809 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6423US50 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | MAX6423 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | Open Drain or Open Collector | 5.5 V | 1 V | 2.5 µA | Active Low | 5V | 1 | Adjustable/Selectable | 4.875 V | 5.125 V | 5 V | 4.875 V | 5.125 V | - | Lead Free | ||
![]() MAX6315US31D3 G05 Analog Devices | In Stock | - | - | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | MAX6315 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6439UTCJZD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | No | - | ||
![]() MAX6384XS25D5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 1 | 280 ms | 2.44 V | 2.56 V | 2.5 V | 2.44 V | 2.56 V | - | Lead Free | ||
![]() MAX6388XS39D7-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | Active High | 3.9V, Adj | 2 | 1.2 s | - | - | 3.9 V | 3.8 V | 4 V | - | Lead Free | ||
![]() MAX6386XS38D5 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | - | - | - | - | - | 3.71 V | 3.9 V | - | - | - | No | - | ||
![]() MAX6381XR36D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 1 | 140 ms | 3.51 V | 3.69 V | 3.6 V | 3.51 V | 3.69 V | - | Lead Free | ||
![]() MAX6718AUKLTD1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | - | 5.5 V | 800 mV | 15 µA | Active Low | - | 2 | 1.1 ms | - | - | 4.625 V | 3 V | 3.15 V | - | Lead Free | ||
![]() MAX6314US36D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 320 mW | - | 5.5 V | 1 V | 5 µA | Active Low | - | 1 | 1 ms | 3.54 V | 3.66 V | 3.6 V | 3.54 V | 3.66 V | - | Lead Free | ||
![]() MAX6441KAAIVD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTPQWD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 2.243 V | 2.358 V | - | - | - | No | - | ||
![]() MAX16072RS22D2 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |