- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Number of Monitored Inputs | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6792TPLD1 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6792 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 4.625V, Adj | 2 | 2.187ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16039LLA23 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN | - | 8-uDFN (2x2) | MAX16039 | Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | No Watchdog | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Push-Pull, Totem Pole | - | Active Low, Open Drain | - | - | - | - | - | - | Active Low | 2.32V | 1 | 140ms Minimum | - | - | 2.63 V | - | - | - | - | 280 ms | - | - | - | ||
![]() MAX6314US28D4 TG71 Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX6314 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6770TAMD4 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6770 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 1.085V, Adj | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16046ECB Analog Devices | 37 |
| Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | 64-TQFP-EP (10x10) | MAX16046 | - | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | 12 Input | Tray | Active | - | 14 V | Watchdog | -40°C ~ 85°C (TA) | - | - | System Manager | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 12 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6791TPYD1 T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6791 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.188V, Adj | 2 | 2.187ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1706SEPA Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | DS1706 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | MicroMonitor™ | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.93V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTTED1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6441KALTZD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6834GXRD0 T Analog Devices | 2034 |
| Datasheet | EOL (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | MAX6834 | - | - | LAST TIME BUY (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 235 mW | Open Drain or Open Collector | 1 | - | 3.6 V | 550 mV | 16 µA | 20 mA | - | - | Active Low | 1.665V | 1 | 70 µs | 1.08 V | 1.14 V | 1.11 V | 1.08 V | 1.14 V | 150 °C | - | - | 1.1 mm | No | Lead Free | ||
![]() MAX6387XS27D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | 2 | 140 ms | - | - | 2.7 V | 2.63 V | 2.77 V | - | - | - | - | - | Lead Free | ||
![]() MAX6462XR28 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | - | - | 6 V | 1 V | 3.5 µA | - | 3.5 µA | - | Active High | - | 1 | 14 µs | 2.758 V | 2.842 V | 2.8 V | 2.758 V | 2.842 V | - | - | - | - | - | Lead Free | ||
![]() MAX6439UTBGYD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | 3.218 V | 3.383 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6411BS37 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | 4-UCSP (1.05x1.05) | MAX6411 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 303 mW | Open Drain or Open Collector | - | - | 5.5 V | 1.2 V | 1 µA | - | - | 2.5 % | Active Low | 3.7V | 1 | 20 µs | 3.644 V | 3.755 V | 3.7 V | 3.644 V | 3.755 V | - | 1 | - | - | No | Lead Free | ||
![]() MAX6306EUK28D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1 V | 8 µA | - | - | - | Active Low | - | 2 | 140 ms | 4.63 V | 4.771 V | 2.8 V | 2.463 V | 2.538 V | - | - | - | - | - | - | ||
![]() MAX16072RS21D1 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16040LLA44 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 380.6 mW | - | - | - | 5.5 V | 0 V | - | - | - | - | - | - | - | - | 4.25 V | 4.5 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6388LT31D2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 167.7 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active High | - | 2 | 20 ms | - | - | 3.08 V | 3 V | 3.15 V | - | - | - | - | - | - | ||
![]() MAX6722AUTTED6 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6720AUTSHD3 Analog Devices | 36 |
| Datasheet | Production (Last Updated: 1 year ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6720 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | Active | Compliant | - | No | -40°C ~ 125°C (TA) | Tape & Reel | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | Push-Pull, Totem Pole | 1 | - | 5.5 V | 800 mV | - | 20 mA | - | - | Active Low | 1.313V, 2.925V, Adj | 3 | 140ms Minimum | - | - | - | - | - | 150 °C | - | - | 1.45 mm | No | - |