- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Number of Monitored Inputs | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6715AUTSDD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | 2 | 8.8 ms | - | - | 2.925 V | 765 mV | 810 mV | - | - | - | - | - | Lead Free | ||
![]() MAX6462UK16 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 571 mW | - | - | - | 6 V | 1 V | - | - | 3.5 µA | - | - | - | - | - | 1.576 V | 1.624 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6390XS38D4 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | 3.71 V | 3.9 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX690TCSA T Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | S8+4 | MAX690 | Backup | No Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | Compliant | 5.5 V | Yes | 0°C ~ 70°C (TA) | Tape & Reel | - | Battery Backup Circuit | 70 °C | 0 °C | - | Push-Pull, Totem Pole | - | Active Low, Push-Pull | 5.5 V | 4.75 V | 10 mA | - | 10 mA | - | Active Low | 3.075V | 1 | 35 ms | 4.5 V | 4.75 V | 3.075 V | 4.5 V | 4.75 V | - | - | 70 ms | - | No | Lead Free | ||
![]() MAX6384XS26D2-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | 1 | 20 ms | 2.56 V | 2.69 V | 2.63 V | 2.56 V | 2.69 V | - | - | - | - | - | Lead Free | ||
![]() MAX6722AUTTID6 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6732AUTRYD1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383XR27D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | 1 | 140 ms | 2.63 V | 2.77 V | 2.7 V | 2.63 V | 2.77 V | - | - | - | - | - | Lead Free | ||
![]() MAX6430MTUS Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6881ETE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | Sequencer | 85 °C | -40 °C | 1.349 W | - | - | - | 5.5 V | 2.7 V | 1.1 mA | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6866UK44D1L T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | Active Low | - | 1 | 10 ms | 4.266 V | 4.484 V | 4.375 V | 4.266 V | 4.484 V | - | - | - | - | - | Lead Free | ||
![]() MAX6727AKASYD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 714 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | 3 | 8.8 ms | - | - | 2.925 V | 2.125 V | 2.25 V | - | - | - | - | - | Lead Free | ||
![]() MAX6866UK23D2L T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | Active Low | - | 1 | 40 ms | 2.255 V | 2.371 V | 2.313 V | 2.255 V | 2.371 V | - | - | - | - | - | Lead Free | ||
![]() MAX6466XR46 T Analog Devices | 1096 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | - | MAX6466 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | - | No | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 228.6 mW | Open Drain or Open Collector | 1 | - | 6 V | 1 V | 3.5 µA | 20 mA | 3.5 µA | 2.5 % | Active Low | 4.6V | 1 | 150 ms | 4.531 V | 4.669 V | 4.6 V | 4.531 V | 4.669 V | 150 °C | 1 | 260 ms | 1.1 mm | No | Lead Free | ||
![]() MAX6429PTUR Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | - | - | - | No | - | ||
![]() MAX6439UTOQTD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTVFD1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6830ZGUT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6719UTRVD1 T Analog Devices | 43 |
| Datasheet | EOL (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | - | MAX6719 | - | - | LAST TIME BUY (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | - | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 696 mW | Open Drain or Open Collector | 1 | - | 5.5 V | 800 mV | 15 µA | 20 mA | - | - | Active Low | 1.575V, 2.625V, Adj | 3 | 1.1 ms | - | - | 2.625 V | 1.53 V | 1.62 V | 150 °C | - | - | 1.45 mm | - | Lead Free | ||
![]() MAX6440UTAGVD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |