- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6464UK37 Analog Devices | In Stock | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | 6 V | 1 V | - | 3.5 µA | - | - | - | - | - | 3.645 V | 3.756 V | - | - | - | - | No | - | ||
![]() MAX6382XR25D6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 560 ms | 2.44 V | 2.56 V | 2.5 V | 2.44 V | 2.56 V | - | - | Lead Free | ||
![]() MAX6721AUTMSD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | - | Active Low | - | 2 | 140 ms | - | - | 4.375 V | 2.85 V | 3 V | - | - | Lead Free | ||
![]() MAX6387XS30D5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | - | 2 | 280 ms | - | - | 3 V | 2.93 V | 3.08 V | - | - | Lead Free | ||
![]() MAX6388XS42D6-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | - | Active High | 4.2V, Adj | 2 | 560 ms | - | - | 4.2 V | 4.1 V | 4.31 V | - | - | Lead Free | ||
![]() MAX6463XR16 TG24 Analog Devices | In Stock | - | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6463 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 1.6V | 1 | 14µs Typical Propagation Delay | - | - | - | - | - | - | - | - | ||
![]() MAX16059ATT29 Analog Devices | 22 |
| Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX16059 | Analog Devices Inc./Maxim Integrated | Tube | Active | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 2.925V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS36D6-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | - | Active High | 3.6V | 1 | 560ms Minimum | 3.51 V | 3.69 V | 3.6 V | 3.51 V | 3.69 V | - | - | Lead Free | ||
![]() MAX6310UK46D2-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6310 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active Low | 4.63V, Adj | 2 | 20ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6865UK27D6S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6865 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active Low | 2.7V | 1 | 600ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6702YKA T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6702 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | Active High | 2.19V, Adj, Adj | 3 | 140ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6320PUK29BX T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6320 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | Active Low | 2.93V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6358SWUT Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Cut Tape | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6861UK33 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6861 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | 5.5 V | 1.1 V | 7 µA | - | - | Active Low | 3.3V | 1 | Adjustable/Selectable | 3.218 V | 3.383 V | 3.3 V | 3.218 V | 3.383 V | - | - | Lead Free | ||
![]() MAX6381LT36D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | - | 1 | 1 ms | 3.51 V | 3.69 V | 3.6 V | 3.51 V | 3.69 V | - | - | - | ||
![]() MAX6868UK23D3S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6380UR45 T Analog Devices | 3039 |
| Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | MAX6380 | Analog Devices Inc./Maxim Integrated | Strip | Active | Compliant | No | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 320 mW | Open Drain or Open Collector | 5.5 V | 1.2 V | 1 µA | - | 2.5 % | Active Low | 4.5V | 1 | 20 µs | 4.432 V | 4.567 V | 4.5 V | 4.432 V | 4.567 V | 1 | No | Lead Free | ||
![]() MAX16072RS24D1 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6726AKARFD5 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTPQTD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |