- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6715AUTSFD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 8.8 ms | - | - | 2.925 V | 1.02 V | 1.08 V | - | Lead Free | ||
![]() MAX6412UK27 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6381XR25D4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 1.12 s | 2.44 V | 2.56 V | 2.5 V | 2.44 V | 2.56 V | - | Lead Free | ||
![]() MAX6732AUTRYD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6332UR17D2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 5.5 V | 700 mV | 3.3 µA | - | Active High | - | 1 | 20 ms | 1.67 V | 1.73 V | 1.7 V | 1.67 V | 1.73 V | - | Lead Free | ||
![]() MAX6867UK42D2S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 40 ms | 4.095 V | 4.305 V | 4.2 V | 4.095 V | 4.305 V | - | Lead Free | ||
![]() MAX6315US32D4 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Cut Tape | - | - | 125 °C | -40 °C | 320 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 4.12 V | 4.28 V | - | - | - | No | - | ||
![]() MAX6428FJUR Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 320 mW | - | 5.5 V | 1.6 V | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | No | - | ||
![]() MAX6718AUKYDD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6718 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | 5.5 V | 800 mV | 15 µA | - | Active Low | 0.788V, 2.188V | 2 | 140 ms | - | - | 2.188 V | 765 mV | 810 mV | - | Lead Free | ||
![]() MAX6468US22D3 T Analog Devices | 39 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | MAX6468 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | Active Low | 2.188V | 1 | 150 ms | 2.133 V | 2.242 V | 2.188 V | 2.133 V | 2.242 V | No | Lead Free | ||
![]() MAX6442KAMQWD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6461XR55 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | 6 V | 1 V | - | 3.5 µA | - | - | - | - | 5.418 V | 5.583 V | - | - | - | No | - | ||
![]() MAX6841HUKD4 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 571 mW | - | 1.8 V | 750 mV | - | - | - | - | - | - | 1.275 V | 1.35 V | - | - | - | No | - | ||
![]() MAX6725AKAMSD1 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | 15 µA | - | Active High/Active Low | - | 3 | 1.1 ms | - | - | 4.375 V | 2.85 V | 3 V | - | Lead Free | ||
![]() MAX6439UTPSWD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.438 V | 2.563 V | - | - | - | No | - | ||
![]() MAX6439UTPQWD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.243 V | 2.358 V | - | - | - | No | - | ||
![]() MAX6442KAPSTD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6867UK39D1L Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6719AUTMSD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 3 | 8.8 ms | - | - | 4.375 V | 2.85 V | 3 V | - | Lead Free | ||
![]() MAX6727AKATID2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |