- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Output Current | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Threshold Voltage | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16114UT Analog Devices | In Stock | - | - | - | - | - | - | - | MAX16114 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6855UK22D6 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6855 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 2.188V | 1 | 600ms Minimum | - | - | - | - | ||
![]() MAX6770TAMD0 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6770 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 1.085V, Adj | 1 | 75µs Typical | - | - | - | - | ||
![]() MAX6409BS42 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX6409 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 4.2V | 1 | 20µs Typical Propagation Delay | - | - | - | - | ||
![]() MAX6361LUT26 TG55 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6361 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 2.63V | 1 | 150ms Minimum | - | - | - | - | ||
![]() MAX6712ZEXS Analog Devices | 2457 |
| Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6712 | Analog Devices Inc./Maxim Integrated | Bulk | Active | - | -40°C ~ 125°C | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 2.32V | 1 | 140ms Minimum | - | - | - | - | ||
![]() MAX6796TPVD4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6796 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 1.575V, Adj | 1 | 140ms Minimum | - | - | - | - | ||
![]() MAX6382XR24D1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6382 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active High | - | 2.4V | 1 | 1ms Minimum | - | - | - | - | ||
![]() MAX6765TTWD4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | 6-TDFN (3x3) | MAX6765 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | -40°C ~ 125°C | Tape & Reel (TR) | - | Regulator/Supervisor | 125 °C | -40 °C | 1.9048 W | Open Drain or Open Collector | 1 | 1.8 V | Fixed | Positive | 100 mA | 45 µA | Active Low | 72 V | 1.665V | 1 | 140 ms | 72 V | 1.665 V | No | Lead Free | ||
![]() MAX6385XS16D6-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active High | - | 1.58V | 1 | 560ms Minimum | - | - | - | - | ||
![]() MAX6394US310D4 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX6394 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16033PLB23 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN | - | 10-uDFN (2x2) | MAX16033 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | - | 2.32V | 1 | 140ms Minimum | - | - | - | - | ||
![]() MAX6720AUTYHD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6720 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 1.313V, 2.188V, Adj | 3 | 140ms Minimum | - | - | - | - | ||
![]() DS1816-10 T Analog Devices | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | DS1816 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | EconoReset | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | - | 2.88V | 1 | 100ms Minimum | - | - | - | - | ||
![]() MAX811SEUS TG104 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX811 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6891ETP Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6891 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Sequencer | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active High/Active Low | - | 6 Selectable Threshold Combinations | 1 | Adjustable/Selectable | - | - | - | - | ||
![]() MAX6774TASD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6774 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 2.888V, Adj | 1 | 35ms Minimum | - | - | - | - | ||
![]() MAX6865UK17D1L T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6865 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | - | 1.665V | 1 | 10ms Minimum | - | - | - | - | ||
![]() MAX16049ETN T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | MAX16049 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | System Manager | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | Active Low | - | Adjustable/Selectable | 8 | Adjustable/Selectable | - | - | - | - | ||
![]() MAX6791TPVD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6791 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | - | 1.575V, Adj | 2 | 8.75ms Minimum | - | - | - | - |