- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6856UK19D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 5 | Compliant | No | Tape & Reel (TR) | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | 1 | 10 ms | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | - | Lead Free | ||
![]() MAX6866UK39D2S Analog Devices | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6452UT31L T Analog Devices | In Stock | - | Datasheet | Surface Mount | 6 | Compliant | No | Tape & Reel (TR) | Multi-Voltage Supervisor | 85 °C | -40 °C | 696 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | 2 | 140 ms | - | - | 3.075 V | - | - | - | Lead Free | ||
![]() MAX6381XR38D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 3 | Compliant | No | Tape & Reel (TR) | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | 1 | 1 ms | 3.71 V | 3.9 V | 3.8 V | 3.71 V | 3.9 V | - | Lead Free | ||
![]() MAX6439UTCJSD3 Analog Devices | In Stock | - | - | Surface Mount | 6 | Compliant | No | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | No | - | ||
![]() MAX6439UTBGVD3 Analog Devices | In Stock | - | - | Surface Mount | 6 | Compliant | No | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 3.218 V | 3.383 V | - | - | - | No | - | ||
![]() MAX6727AKATZD6 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6465XR30 Analog Devices | In Stock | - | - | Surface Mount | 3 | Compliant | No | - | - | 125 °C | -40 °C | 228.6 mW | - | 6 V | 1 V | - | 3.5 µA | - | - | - | 2.955 V | 3.045 V | - | - | - | No | - | ||
![]() MAX6430FJUS Analog Devices | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | - | 85 °C | -40 °C | 320 mW | - | 5.5 V | 1.6 V | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | No | - | ||
![]() MAX6726AKAVHD3 Analog Devices | In Stock | - | Datasheet | Surface Mount | 8 | Compliant | Yes | - | - | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTVDD1 Analog Devices | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6346UR42 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 3 | Compliant | No | Tape & Reel (TR) | Simple Reset/Power-On Reset | 85 °C | -40 °C | 320 mW | - | 5.5 V | 1.2 V | 500 nA | - | Active Low | 1 | 100 ms | 4.137 V | 4.263 V | 4.2 V | 4.137 V | 4.263 V | - | Lead Free | ||
![]() MAX6387XS28D6 Analog Devices | In Stock | - | Datasheet | Surface Mount | 4 | Compliant | No | - | - | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6306UK26D4T Analog Devices | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6439UTDJTD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTWED1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 6 | Compliant | Yes | Tape & Reel (TR) | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | 2 | 1.1 ms | - | - | 1.665 V | 810 mV | 855 mV | - | Lead Free | ||
![]() MAX6468XS28D3 Analog Devices | In Stock | - | Datasheet | Surface Mount | 4 | Compliant | No | - | - | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | - | - | - | - | - | 2.73 V | 2.87 V | - | - | - | No | - | ||
![]() MAX6468XS28D7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 4 | Compliant | No | Tape & Reel (TR) | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | 1 | 1.2 s | 2.73 V | 2.87 V | 2.8 V | 2.73 V | 2.87 V | - | Lead Free | ||
![]() MAX708MSA/PR T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1812R-5 Analog Devices | 560 | - | Datasheet | Surface Mount | 3 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 7 V | 5.5 V | 0 V | - | 40 µA | - | - | - | 4.5 V | 4.75 V | - | - | - | - | - |