- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Delay Time | Reset Delay Time | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6466UK47 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6864UK26D3S Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6439UTKRTD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1706SESA Analog Devices | 398 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | DS1706 | No Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tube | Active | Active-Low, Push-Pull | Compliant | 5.5 V | Yes | -40°C ~ 85°C (TA) | Bulk | MicroMonitor™ | SMD/SMT | Monitor, Simple Reset/Power-On Reset | 85 °C | -40 °C | - | Push-Pull, Totem Pole | - | Active Low, Push-Pull | 5.5 V | 1.2 V | 60 µA | 60 µA | - | 60 µA | 10 % | Active Low | 2.93V | 1 | 130 ms | 5.5 V | 2.85 V | 3 V | 2.93 V | 2.85 V | 3 V | - | 205ms | 205 ms | 1.5 mm | 5 mm | 4 mm | No | Unknown | Contains Lead | ||
![]() MAX6754UKRD3 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6754 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | Compliant | - | No | -40°C ~ 125°C | Cut Tape | - | - | Voltage Detector | 125 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | - | 6 V | 1 V | - | - | - | - | - | Active Low | 3V | 1 | 100ms Minimum | - | 2.55 V | 3.45 V | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6442KABJZD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6760TATAD0 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | Voltage Detector | 125 °C | -40 °C | 1.951 W | - | - | - | 6 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6388LT30D7 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 167.7 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active High | - | 2 | 1.2 s | - | - | - | 3 V | 2.93 V | 3.08 V | - | - | - | - | - | - | - | - | - | ||
![]() MAX6381XR31D3 T Analog Devices | 30 |
| Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6381 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | - | 5.5 V | No Watchdog | -40°C ~ 125°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | Active Low, Push-Pull | - | - | - | - | - | - | 2.5 % | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | 3.08 V | - | - | - | - | 280 ms | - | - | - | - | - | - | ||
![]() MAX6383XR29D4 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Cut Tape | - | - | - | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | 2.85 V | 3 V | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6441KANRSD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383XR39D2 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | 3.8 V | 4 V | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6854UK26D2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | - | Active Low | - | 1 | 40 ms | - | 2.559 V | 2.691 V | 2.625 V | 2.559 V | 2.691 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6718AUKSDD3 Analog Devices | 1333 |
| Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Active | - | Compliant | - | No | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | - | 5.5 V | 800 mV | - | - | - | - | - | Active Low | 0.788V, 2.925V | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6703SKA T Analog Devices | 44 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | - | SOT-23-8 | 8 | - | MAX6703 | No Backup | Manual Reset | PRODUCTION (Last Updated: 3 weeks ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 3 Input | Tape & Reel (TR) | Active | - | Compliant | 5.5 V | Yes | - | Tape & Reel (TR) | * | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 714 mW | - | 1 | Active Low, Open Drain | 5.5 V | 1 V | 12 µA | - | 20 mA | - | - | Active Low | - | 3 | 140 ms | - | - | - | 2.93 V | 2.85 V | 3 V | 150 °C | - | 200 ms | 1.45 mm | - | - | No | - | Lead Free | ||
![]() MAX6386XS21D2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active Low | - | 1 | 20 ms | - | 2.05 V | 2.15 V | 2.1 V | 2.05 V | 2.15 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6386LT21D6 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active Low | - | 1 | 560 ms | - | 2.05 V | 2.15 V | 2.1 V | 2.05 V | 2.15 V | - | - | - | - | - | - | - | - | - | ||
![]() MAX6432OSUS Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | 85 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6731AUTMD1 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 696 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | Active Low | - | 1 | 1.1 ms | - | 4.25 V | 4.5 V | 4.375 V | 4.25 V | 4.5 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6423XS16 Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | - | - | 4 | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Cut Tape | - | - | - | 125 °C | -40 °C | 245 mW | - | 1 | - | 5.5 V | 1 V | - | - | 20 mA | - | - | - | - | 1 | 4.375 ms | - | 1.536 V | 1.614 V | 1.575 V | - | - | - | - | - | 1.1 mm | - | - | No | - | - |