- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6721AUTYVD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6715AUTZWD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | - | 2 | 8.8 ms | - | - | - | 2.313 V | 1.62 V | 1.71 V | - | - | Lead Free | ||
![]() MAX6860UK24D4 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8211MJA/883B Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | Through Hole | - | - | 8 | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | Non-Compliant | No | - | - | - | - | 125 °C | -55 °C | 640 mW | - | 1 | - | - | - | 16.5 V | 1.5 V | - | 5 µA | 7 mA | 15 µA | - | - | - | 1 | - | - | 1.11 V | 1.19 V | 1.11 V | - | - | 5.08 mm | - | - | ||
![]() MAX6384XS28D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | - | 1 | 1 ms | - | 2.73 V | 2.87 V | 2.8 V | 2.73 V | 2.87 V | - | No | Contains Lead, Lead Free | ||
![]() MAX6721AUTYVD2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6791TPVD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6791 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Open Drain or Open Collector | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | - | 150 mA | - | Active Low | 5 V | 1.575V, Adj | 2 | 35 ms | 72 V | - | - | 1.575 V | - | - | - | No | Lead Free | ||
![]() MAX6867UK44D4S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTFGWD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | 3.218 V | 3.383 V | - | - | - | - | No | - | ||
![]() MAX6388XS23D7-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active High | - | 2.31V, Adj | 2 | 1.2 s | - | - | - | 2.31 V | 2.26 V | 2.37 V | - | - | Lead Free | ||
![]() MAX6762TARID3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | Compliant | No | - | - | - | Multi-Voltage Supervisor, Voltage Detector | 125 °C | -40 °C | 1.951 W | - | - | - | - | - | 6 V | 1 V | 13 µA | - | - | - | Active Low | - | - | 2 | 100 ms | - | - | - | 3 V | 2.55 V | 3.45 V | - | - | Lead Free | ||
![]() MAX6727AKAYVD2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6719AUTSFD5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | - | 3 | 280 ms | - | - | - | 2.925 V | 1.02 V | 1.08 V | - | - | Lead Free | ||
![]() MAX6832IXRD0 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 235 mW | - | - | - | - | - | 3.6 V | 550 mV | - | - | - | - | - | - | - | - | - | - | 1.35 V | 1.425 V | - | - | - | - | No | - | ||
![]() MAX6724AUTWID5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | - | 3 | 280 ms | - | - | - | 1.665 V | 1.35 V | 1.425 V | - | - | Lead Free | ||
![]() MAX6442KAAGVD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16059ATT43 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 1.905 W | - | - | - | - | - | 5.5 V | 1.1 V | - | - | - | - | Active Low | - | - | 1 | - | - | 4.193 V | 4.408 V | 4.3 V | - | - | - | - | - | ||
![]() MAX6440UTBIYD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KAKSVD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6462UK18 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |