- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Delay Time | Reset Delay Time | Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6454UT46S-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 696 mW | - | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active Low | - | - | 2 | 140 ms | - | - | - | 4.625 V | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX6382XR19D6 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 125 °C | -40 °C | 235 mW | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 1.85 V | 1.95 V | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6791TPLD0 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6791 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | Compliant | - | - | -40°C ~ 125°C (TA) | Bulk | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Open Drain or Open Collector | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | - | - | 150 mA | - | - | Active Low | 5 V | 4.625V, Adj | 2 | 35µs Typical | 72 V | - | - | 4.625 V | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAX6440UTORSD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 2.34 V | 2.46 V | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6744XKTZD3 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Cut Tape | - | - | 85 °C | -40 °C | 247 mW | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6716AUTYHD6 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | Active Low | - | - | 2 | 560 ms | - | - | - | 2.188 V | 1.275 V | 1.35 V | - | - | - | - | - | - | Lead Free | ||
![]() MAX6825LUK T Analog Devices | 43 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6825 | No Backup | Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | Compliant | 5.5 V | No | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | 2 | - | Active High, Active Low, Push-Pull | - | - | 5.5 V | 1 V | 10 µA | - | 20 mA | - | 2.5 % | Active High/Active Low | - | 4.63V | 1 | 140ms Minimum | - | 4.47 V | 4.78 V | 4.63 V | 4.47 V | 4.78 V | 150 °C | - | 200 ms | 1.45 mm | No | - | - | ||
![]() MAX6868UK20D6S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | - | Active High | - | - | 1 | 600 ms | - | 1.95 V | 2.05 V | 2 V | 1.95 V | 2.05 V | - | - | - | - | No | - | Lead Free | ||
![]() MAX6441KAMRSD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6306UK33D4T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383XR25D3 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 125 °C | -40 °C | 235 mW | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 2.44 V | 2.56 V | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6727KAVDD3 Analog Devices | In Stock | - | - | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX6727 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | Compliant | - | Yes | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 714 mW | Open Drain or Open Collector | - | - | - | - | - | 5.5 V | 800 mV | - | - | - | - | - | Active Low | - | 0.788V, 1.575V, Adj | 3 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6868UK26D6S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | - | Active High | - | - | 1 | 600 ms | - | 2.559 V | 2.691 V | 2.625 V | 2.559 V | 2.691 V | - | - | - | - | No | - | Lead Free | ||
![]() MAX6860UK24D2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6708RKA T Analog Devices | 13 |
| Datasheet | Production (Last Updated: 4 months ago) | Surface Mount | - | - | 8 | - | MAX6708 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | Compliant | - | No | - | Tape & Reel | * | Multi-Voltage Supervisor | 125 °C | -40 °C | 714 mW | - | 2 | - | - | - | - | 5.5 V | 1 V | 6 µA | - | 20 mA | - | - | Active High/Active Low | - | - | 2 | 140 ms | - | 2.55 V | 2.7 V | 2.63 V | 2.55 V | 2.7 V | 150 °C | - | - | 1.45 mm | No | - | Lead Free | ||
![]() MAX6461UR35 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6468US17D3 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6866UK44D3L T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | - | Active Low | - | - | 1 | 150 ms | - | 4.266 V | 4.484 V | 4.375 V | 4.266 V | 4.484 V | - | - | - | - | - | - | Lead Free | ||
![]() DS1810R-10 T$R Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | DS1810 | No Backup | No Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active-Low, Push-Pull | Compliant | 5.5 V | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | EconoReset | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | Push-Pull, Totem Pole | 1 | - | Active Low, Push-Pull | - | 7 V | 5.5 V | 1.2 V | 40 µA | 30 µA | 350 µA | 40 µA | 2.5 % | Active Low | - | 4.37V | 1 | 100ms Minimum | - | 4.25 V | 4.49 V | 4.37V | 4.25 V | 4.49 V | - | 150ms | 150 ms | 1.12 mm | No | Unknown | Contains Lead | ||
![]() MAX6384XS18D4 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 1.76 V | 1.85 V | - | - | - | - | - | - | - | No | - | - |