- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6718AUKSHD4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6733AUTZED3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 140 ms | - | - | 2.313 V | 810 mV | 855 mV | - | - | - | - | Lead Free | ||
![]() MAX6381XR24D6 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 560 ms | 2.34 V | 2.46 V | 2.4 V | 2.34 V | 2.46 V | - | - | - | - | Lead Free | ||
![]() MAX6862UK27 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1.1 V | 7 µA | - | Active High | - | 1 | - | 2.633 V | 2.768 V | 2.7 V | 2.633 V | 2.768 V | - | - | - | - | Lead Free | ||
![]() MAX6383XR31D5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 280 ms | 3 V | 3.15 V | 3.08 V | 3 V | 3.15 V | - | - | - | - | Lead Free | ||
![]() MAX6354LSUK Analog Devices | 2814 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6354 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 2.93V, 4.63V | 2 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6444US29L Analog Devices | 1059 |
| Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-23-4 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.925V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTDHYD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6467US34D3 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6327UR23 T Analog Devices | 13 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | MAX6327 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 320 mW | Push-Pull, Totem Pole | 1 | - | 5.5 V | 1 V | 500 nA | 20 mA | Active High | 2.32V | 1 | 100ms Minimum | 2.285 V | 2.355 V | 2.32 V | 2.285 V | 2.355 V | - | - | 1.12 mm | No | Contains Lead, Lead Free | ||
![]() MAX6800UR39D2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 700 mV | 5 µA | - | Active High | - | 1 | 20 ms | 4.83 V | 3.97 V | 3.9 V | 4.83 V | 3.97 V | - | - | - | - | Lead Free | ||
![]() MAX6439UTMTRD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.535 V | 2.665 V | - | - | - | - | - | - | No | - | ||
![]() MAX6868UK20D6S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6736XKTGD3 T Analog Devices | 30 |
| Datasheet | EOL (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | SC-70-5 | MAX6736 | - | - | LAST TIME BUY (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 247 mW | Open Drain or Open Collector | - | - | 5.5 V | 1 V | 10 µA | - | Active Low | 1.11V, 3.075V | 2 | 150ms Minimum | - | - | 3.075 V | 1.08 V | 1.14 V | - | - | - | - | - | ||
![]() MAX6442KAPTTD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6835VXSD2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 245 mW | - | - | - | 3.6 V | 550 mV | 16 µA | - | Active Low | - | 1 | 20 ms | 1.53 V | 1.62 V | 1.575 V | 1.53 V | 1.62 V | - | - | - | - | Lead Free | ||
![]() MAX6724AUTZID3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 3 | 140 ms | - | - | 2.313 V | 1.35 V | 1.425 V | - | - | - | - | Lead Free | ||
![]() MAX6800UR46D3 T Analog Devices | 21 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | MAX6800 | No Backup | No Manual Reset | PRODUCTION (Last Updated: 3 weeks ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | Compliant | 5.5 V | No | -40°C ~ 125°C (TA) | Tape & Reel | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | Push-Pull, Totem Pole | 1 | Active High, Push-Pull | 5.5 V | 700 mV | 5 µA | 20 mA | Active High | 4.63V | 1 | 100 ms | 4.547 V | 4.713 V | 4.63 V | 4.547 V | 4.713 V | 150 °C | 150 ms | 1.12 mm | No | Lead Free | ||
![]() MAX6761TAWGD3 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6745XKRD3 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Cut Tape | - | - | 85 °C | -40 °C | 247 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |