- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | SVHC | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Delay Time | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6406BS25 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | Voltage Detector | 85 °C | -40 °C | 303 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 2.462 V | 2.537 V | - | - | - | - | - | - | No | - | ||
![]() MAX6381XR23D7 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active Low | - | - | 1 | 1.2 s | - | 2.26 V | 2.37 V | 2.31 V | 2.26 V | 2.37 V | - | - | - | - | Lead Free | ||
![]() MAX6732AUTZID1 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Yes | - | - | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | Active Low | - | - | 2 | 1.1 ms | - | - | - | 2.313 V | 1.35 V | 1.425 V | - | - | - | - | Lead Free | ||
![]() MAX6383LT40D6 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active Low | - | - | 1 | 560 ms | - | 3.9 V | 4.1 V | 4 V | 3.9 V | 4.1 V | - | - | - | - | - | ||
![]() MAX6382XR31D5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active High | - | - | 1 | 280 ms | - | 3 V | 3.15 V | 3.08 V | 3 V | 3.15 V | - | - | - | - | Lead Free | ||
![]() MAX6382XR37D2 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active High | - | - | 1 | 20 ms | - | 3.61 V | 3.79 V | 3.7 V | 3.61 V | 3.79 V | - | - | - | - | Lead Free | ||
![]() DS1233-10 Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | TO-92-3 | DS1233 | No Backup | No Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | 1 Input | Bulk | Obsolete | Active-Low | Compliant | 5.5 V | No SVHC (10-Jun-2022) | No Watchdog | -40°C ~ 85°C (TA) | Bulk | EconoReset | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | Open Drain or Open Collector | 1 | - | Active Low, Open Drain, Push-Pull | - | 5.5 V | 1.2 V | - | 50 µA | 8 mA | - | 10 % | Active Low | - | 4.375V | 1 | 250ms Minimum | - | - | - | 4.375 V | - | - | 350 | 350 ms | 4.95 mm | - | Lead Free | ||
![]() DS1814AR-10-U Analog Devices | 3085 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | DS1814 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bag | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | MicroMonitor™ | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.375V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6793TPLD0 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6793 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | Compliant | - | - | - | -40°C ~ 125°C (TA) | Bulk | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Open Drain or Open Collector | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | - | 150 mA | - | - | Active Low | 5 V | 4.625V, Adj | 2 | 35µs Typical | 72 V | - | - | 4.625 V | - | - | - | - | - | No | Lead Free | ||
![]() MAX6720AUTRYD6 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | Active Low | - | - | 3 | 560 ms | - | - | - | 2.625 V | 2.125 V | 2.25 V | - | - | - | - | Lead Free | ||
![]() MAX6461XR24 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | - | - | - | - | 6 V | 1 V | - | - | - | 3.5 µA | - | - | - | - | - | - | - | 2.364 V | 2.436 V | - | - | - | - | - | - | No | - | ||
![]() MAX6429CGUR Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | 85 °C | -40 °C | 320 mW | - | - | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | - | - | No | - | ||
![]() MAX6794TPTD0 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | 20 | 20-TQFN (5x5) | MAX6794 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | Compliant | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Regulator/Supervisor | 125 °C | -40 °C | 2.6667 W | Push-Pull, Totem Pole | 2 | 5 V | Adjustable, Fixed | Positive | - | - | - | - | 150 mA | - | - | Active Low | 5 V | 3.053V, Adj | 2 | 35 µs | 72 V | - | - | 3.053 V | - | - | - | - | - | No | Lead Free | ||
![]() MAX6386XS40D4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | - | Active Low | - | - | 1 | 1.12 s | - | 3.9 V | 4.1 V | 4 V | 3.9 V | 4.1 V | - | - | - | - | Lead Free | ||
![]() MAX6426UK28 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 2.73 V | 2.87 V | - | - | - | - | - | - | No | - | ||
![]() MAX6724AUTSYD5 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | Active Low | - | - | 3 | 280 ms | - | - | - | 2.925 V | 2.125 V | 2.25 V | - | - | - | - | Lead Free | ||
![]() MAX6866UK44D3S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTCJTD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | - | - | - | No | - | ||
![]() MAX6867UK45D3S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6441KAPTYD7 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |