- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6724AUTSHD6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 3 | 560 ms | - | - | 2.925 V | 1.275 V | 1.35 V | - | Lead Free | ||
![]() MAX6730AUTYD6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 1 | 560 ms | 2.125 V | 2.25 V | 2.188 V | 2.125 V | 2.25 V | - | Lead Free | ||
![]() MAX6461UK35 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 571 mW | - | 6 V | 1 V | 3.5 µA | 3.5 µA | Active Low | - | 1 | 14 µs | 3.448 V | 3.553 V | 3.5 V | 3.448 V | 3.553 V | - | Lead Free | ||
![]() MAX6732AUTSFD4 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTSHD3 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6387LT23D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 2 | 20 ms | - | - | 2.31 V | 2.26 V | 2.37 V | - | - | ||
![]() MAX6389XS28D2-T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 2 | 20 ms | - | - | 2.8 V | 2.73 V | 2.87 V | - | Lead Free | ||
![]() MAX6805US45D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 5.5 V | 1 V | 5 µA | - | Active Low | - | 1 | 20 ms | 4.419 V | 4.581 V | 4.5 V | 4.419 V | 4.581 V | - | Lead Free | ||
![]() MAX6762TARZD3 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6441KAKQYD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6364LUT31 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6418UK34 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6866UK46D5L Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6381XR39D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 140 ms | 3.8 V | 4 V | 3.9 V | 3.8 V | 4 V | - | Lead Free | ||
![]() MAX16074RS20D1 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS42D3-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | Active High | 4.2V | 1 | 140 ms | 4.1 V | 4.31 V | 4.2 V | 4.1 V | 4.31 V | - | Lead Free | ||
![]() MAX6326XR27-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | MAX6326 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 174 mW | Push-Pull, Totem Pole | 5.5 V | 1.2 V | 500 nA | - | Active Low | 2.7V | 1 | 100 ms | 2.66 V | 2.741 V | 2.7 V | 2.66 V | 2.741 V | No | Lead Free | ||
![]() MAX6439UTLRZD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.34 V | 2.46 V | - | - | - | No | - | ||
![]() MAX6858UK37D6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 600 ms | 3.608 V | 3.793 V | 3.7 V | 3.608 V | 3.793 V | No | Lead Free | ||
![]() MAX6732AUTSFD5 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |