- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6867UK30D4L T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | 5.5 V | 1.1 V | 7 µA | - | - | Active Low | - | 1 | 1.2 s | 2.925 V | 3.075 V | 3 V | 2.925 V | 3.075 V | - | - | Lead Free | ||
![]() MAX6805US44D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | - | 5.5 V | 1 V | 5 µA | - | - | Active Low | - | 1 | 1 ms | 4.301 V | 4.459 V | 4.38 V | 4.301 V | 4.459 V | - | - | Lead Free | ||
![]() MAX823LEUK Analog Devices | 3983 |
| Datasheet | Surface Mount | - | - | 5 | - | MAX823 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | Yes | - | - | * | - | 125 °C | -40 °C | 571 mW | - | - | 5.5 V | 1.2 V | - | 10 µA | - | - | - | - | - | 4.56 V | 4.7 V | - | - | - | - | No | - | ||
![]() MAX6723AUTSFD4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | 125 °C | -40 °C | 696 mW | - | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6866UK27D5S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6868UK46D5S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | 5.5 V | 1.1 V | 7 µA | - | - | Active High | - | 1 | 300 ms | 4.509 V | 4.741 V | 4.625 V | 4.509 V | 4.741 V | - | No | Lead Free | ||
![]() MAX6888EETE Analog Devices | 17 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX6888 | No Backup | Manual Reset | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 4 Input | Tube | Active | - | 5.8 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | Active Low, Open Drain | - | - | - | - | 1 % | Active Low | 1.8V, 2.5V, 3.3V, Adj | 4 | 180ms Minimum | - | - | 1.8 V, 2.5 V, 3.3 V, Adjustable | - | - | 200 ms | - | - | ||
![]() MAX6715AUTSYD5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | 5.5 V | 800 mV | 15 µA | - | - | Active Low | - | 2 | 280 ms | - | - | 2.925 V | 2.125 V | 2.25 V | - | - | Lead Free | ||
![]() MAX6442KADGRD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6386XS16D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | - | 1 | 20 ms | 1.54 V | 1.61 V | 1.58 V | 1.54 V | 1.61 V | - | - | Lead Free | ||
![]() MAX6387LT32D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 167.7 mW | - | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | - | 2 | 140 ms | - | - | 3.2 V | 3.12 V | 3.28 V | - | - | - | ||
![]() MAX6385LT30D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 20 ms | 2.93 V | 3.08 V | 3 V | 2.93 V | 3.08 V | - | - | - | ||
![]() MAX6383XR36D2 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 125 °C | -40 °C | 235 mW | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | - | No | - | ||
![]() MAX6306UK34D1T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385LT45D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 140 ms | 4.39 V | 4.61 V | 4.5 V | 4.39 V | 4.61 V | - | - | - | ||
![]() MAX6442KALRVD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6865UK40D3L T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6865 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | Yes | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | 5.5 V | 1.1 V | 7 µA | - | - | Active High | 4V | 1 | 150 ms | 3.9 V | 4.1 V | 4 V | 3.9 V | 4.1 V | - | No | Lead Free | ||
![]() MAX6803US38D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | - | 5.5 V | 700 mV | 5 µA | - | - | Active High | - | 1 | 1 ms | 3.732 V | 3.868 V | 3.8 V | 3.732 V | 3.868 V | - | - | Lead Free | ||
![]() MAX6855UK39D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6855 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | 5.5 V | 1.1 V | 7 µA | - | - | Active Low | 3.9V | 1 | 40ms Minimum | 3.802 V | 3.998 V | 3.9 V | 3.802 V | 3.998 V | - | No | Lead Free | ||
![]() MAX6468US20D7 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |