- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6456UT26S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6456 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | Active Low | 2.625V, Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6719UTTED3 T Analog Devices | 21 |
| Datasheet | - | - | - | - | - | MAX6719 | Analog Devices Inc./Maxim Integrated | Strip | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6419UK26 Analog Devices | 2105 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6419 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | Active High | 2.625V, Adj | 2 | Adjustable/Selectable | - | - | - | - | - | - | - | ||
![]() MAX6734AKASYD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6734 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | Active Low | 2.188V, 2.925V, Adj | 3 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6718UKSDD3 T Analog Devices | 21 |
| Datasheet | - | - | - | - | - | MAX6718 | Analog Devices Inc./Maxim Integrated | Strip | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6310UK47D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6310 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 4.7V, Adj | 2 | 1ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6403BS37 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX6403 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 3.7V | 1 | 100ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6426UK29 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6426 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | Active Low | 2.925V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | ||
![]() MAX6864UK18D4S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6864 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 1.8V | 1 | 1.2s Minimum | - | - | - | - | - | - | - | ||
![]() MAX810LEUR G002 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX810 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6864UK19D2S T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | Active Low | - | 1 | 40 ms | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | - | Lead Free | ||
![]() MAX6439UTMSYD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 2.438 V | 2.563 V | - | - | - | No | - | ||
![]() MAX6388XS18D3-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | Active High | 1.8V, Adj | 2 | 140 ms | - | - | 1.8 V | 1.76 V | 1.85 V | - | Lead Free | ||
![]() MAX6464UK17 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6464 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 1.7V | 1 | 150ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6865UK34D6S T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6865 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 3.4V | 1 | 600ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6855UK36D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6855 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 3.6V | 1 | 150ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6385XS31D1 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active High | 3.08V | 1 | 1ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6333UR17D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 5.5 V | 700 mV | 3.3 µA | Active Low | - | 1 | 20 ms | 1.67 V | 1.73 V | 1.7 V | 1.67 V | 1.73 V | - | Lead Free | ||
![]() MAX6385LT26D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | Active High | - | 1 | 20 ms | 2.56 V | 2.69 V | 2.63 V | 2.56 V | 2.69 V | - | - | ||
![]() MAX6389XS27D6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 2 | 560 ms | - | - | 2.7 V | 2.63 V | 2.77 V | - | Lead Free |