- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6465UR44 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 6 V | 1.2 V | 3.5 µA | 3.5 µA | 2.5 % | Active High | - | 1 | 150 ms | 4.334 V | 4.466 V | 4.4 V | 4.334 V | 4.466 V | 1 | 260 ms | - | Lead Free | ||
![]() MAX6721AUTTED2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6834VXRD4 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 235 mW | - | 3.6 V | 550 mV | - | - | - | - | - | - | - | 1.53 V | 1.62 V | - | - | - | - | - | No | - | ||
![]() MAX6866UK19D3L T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | - | Active Low | - | 1 | 150 ms | 1.853 V | 1.948 V | 1.9 V | 1.853 V | 1.948 V | - | - | - | Lead Free | ||
![]() MAX6384LT44D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-WFDFN | 6 | 6-uDFN (1.5x1) | MAX6384 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | - | Active Low | 4.38V | 1 | 1 ms | 4.27 V | 4.48 V | 4.38 V | 1.54 V | 1.61 V | - | - | - | - | ||
![]() MAX6411BS46 Analog Devices | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | Voltage Detector | 85 °C | -40 °C | 303 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 4.56 V | 4.699 V | - | - | - | - | - | No | - | ||
![]() MAX6319LHUK31C-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6319 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | Push-Pull, Totem Pole | - | - | - | - | - | Active High/Active Low | 3.08V | 1 | 140 ms | - | - | 3.08 V | - | - | - | - | - | Contains Lead | ||
![]() MAX6441KAPRTD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6388XS32D2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | - | Active High | 3.2V, Adj | 2 | 20 ms | - | - | 3.2 V | 3.12 V | 3.28 V | - | - | - | Lead Free | ||
![]() MAX6726AKAZGD5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | 15 µA | - | - | Active High/Active Low | - | 3 | 280 ms | - | - | 2.313 V | 1.08 V | 1.14 V | - | - | - | Lead Free | ||
![]() MAX6385LT42D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 140 ms | 4.1 V | 4.31 V | 4.2 V | 4.1 V | 4.31 V | - | - | - | - | ||
![]() MAX6732AUTSFD4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6802UR33D1 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 320 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 3.241 V | 3.359 V | - | - | - | - | - | No | - | ||
![]() MAX6727AKARYD4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6860UK43D1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6449UT16L T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6449 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 696 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | - | Active Low | 1.575V, Adj | 2 | 140 ms | - | - | 1.575 V | - | - | - | - | No | Lead Free | ||
![]() MAX6722AUTTGD1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6868UK22D3S Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS25D5 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 2.44 V | 2.56 V | - | - | - | - | - | No | - | ||
![]() MAX6382XR46D6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | - | Active High | - | 1 | 560 ms | 4.51 V | 4.74 V | 4.63 V | 4.51 V | 4.74 V | - | - | - | Lead Free |