- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Output Voltage | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Delay Time | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6430NTUS Analog Devices | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | No | - | ||
![]() MAX6368HKA26 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 700 mW | - | - | - | 5.5 V | 0 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6442KACIVD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6802UR36D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1 V | 5 µA | - | Active Low | - | 1 | 100 ms | 3.535 V | 3.665 V | 3.6 V | 3.535 V | 3.665 V | - | - | Lead Free | ||
![]() MAX6866UK39D4L Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7665ACSA Analog Devices | 75 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | ICL7665 | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | Tube | Obsolete | Active-High, Active-Low, Open-Drain | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | 18 V | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | <1ms Minimum | - | - | 1.3V | - | - | 1ms | - | Contains Lead | ||
![]() MAX811REUS Analog Devices | 38156 |
| Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-23-4 | MAX811 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX20480DATED/VY T Analog Devices | 52145 |
| Datasheet | - | Surface Mount, Wettable Flank | 16-WFQFN Exposed Pad | - | 16-SW-TQFN (3x3) | MAX20480 | No Backup | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 7 Input | Bulk | Active | - | - | 5.5 V | Watchdog | -40°C ~ 125°C (TA) | - | - | Power Supply Monitor | - | - | - | Open Drain or Open Collector | - | Open Drain | - | - | - | 1 % | Active Low | 7 Selectable Threshold Combinations | 7 | 28.8ms Minimum | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTCGWD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | 3.218 V | 3.383 V | - | - | - | - | No | - | ||
![]() MAX6309UK41D3-T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6382XR44D7-T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | Active High | - | 1 | 1.2 s | 4.27 V | 4.48 V | 4.38 V | 4.27 V | 4.48 V | - | - | Lead Free | ||
![]() MAX6318LHUK46BX Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6318 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | Compliant | - | Yes | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | - | 5.5 V | 1 V | - | - | Active High/Active Low | 4.63V | 1 | 20ms Minimum | 4.561 V | 4.699 V | - | - | - | - | No | - | ||
![]() MAX6407BS30 Analog Devices | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | Voltage Detector | 85 °C | -40 °C | 303 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.955 V | 3.045 V | - | - | - | - | No | - | ||
![]() MAX6384XS25D5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 280 ms | 2.44 V | 2.56 V | 2.5 V | 2.44 V | 2.56 V | - | - | Lead Free | ||
![]() MAX6388XS39D7-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | Compliant | - | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | - | - | 5.5 V | 1 V | 7 µA | - | Active High | 3.9V, Adj | 2 | 1.2 s | - | - | 3.9 V | 3.8 V | 4 V | - | - | Lead Free | ||
![]() MAX6381XR36D3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 140 ms | 3.51 V | 3.69 V | 3.6 V | 3.51 V | 3.69 V | - | - | Lead Free | ||
![]() MAX6718AUKLTD1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 1.1 ms | - | - | 4.625 V | 3 V | 3.15 V | - | - | Lead Free | ||
![]() MAX6314US36D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1 V | 5 µA | - | Active Low | - | 1 | 1 ms | 3.54 V | 3.66 V | 3.6 V | 3.54 V | 3.66 V | - | - | Lead Free | ||
![]() MAX6441KAAIVD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTPQWD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.243 V | 2.358 V | - | - | - | - | No | - |