- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6306UK27D2-T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6466XR52 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6727AKAVFD1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6855UK22D4 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6855 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 2.188V | 1 | 1.2s Minimum | - | - | - | - | - | - | - | ||
![]() MAX6875ETJ T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX6875 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Sequencer | - | - | - | Open Drain, Push-Pull | - | - | - | - | Active High/Active Low | 5 Adjustable Threshold Voltages | 4 | Adjustable/Selectable | - | - | - | - | - | - | - | ||
![]() MAX6385XS28D6-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active High | 2.8V | 1 | 560ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6343LUT G002 Analog Devices | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6343 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6800UR26D3 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | MAX6800 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active High | 2.63V | 1 | 100ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6313UK35D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6313 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active High | 3.5V, Adj | 2 | 1ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6387XS30D5 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 2 | 280 ms | - | - | 3 V | 2.93 V | 3.08 V | - | Lead Free | ||
![]() MAX6464UK37 Analog Devices | In Stock | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 571 mW | - | 6 V | 1 V | - | 3.5 µA | - | - | - | - | 3.645 V | 3.756 V | - | - | - | No | - | ||
![]() MAX6382XR25D6 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active High | - | 1 | 560 ms | 2.44 V | 2.56 V | 2.5 V | 2.44 V | 2.56 V | - | Lead Free | ||
![]() MAX6721AUTMSD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 140 ms | - | - | 4.375 V | 2.85 V | 3 V | - | Lead Free | ||
![]() MAX6869UK18D6L T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 600 ms | 1.755 V | 1.845 V | 1.8 V | 1.755 V | 1.845 V | No | Lead Free | ||
![]() MAX6800UR41D1 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | 5.5 V | 700 mV | 5 µA | - | Active High | - | 1 | 1 ms | 4.026 V | 4.174 V | 4.1 V | 4.026 V | 4.174 V | - | Lead Free | ||
![]() MAX6383XR32D4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 1.12 s | 3.12 V | 3.28 V | 3.2 V | 3.12 V | 3.28 V | - | Lead Free | ||
![]() MAX6427NRUR Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6734AKAVHD3 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTSHD2 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 8.8 ms | - | - | 2.925 V | 1.275 V | 1.35 V | - | Lead Free | ||
![]() MAX6442KAEGZD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - |