- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6429PTUR Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 320 mW | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | - | No | - | ||
![]() MAX6439UTOQTD3 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6721AUTVFD1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6830ZGUT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6719UTRVD1 T Analog Devices | 33 |
| Datasheet | EOL (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6719 | LAST TIME BUY (Last Updated: 1 month ago) | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 696 mW | Open Drain or Open Collector | 1 | 5.5 V | 800 mV | 15 µA | 20 mA | - | Active Low | 1.575V, 2.625V, Adj | 3 | 1.1 ms | - | - | 2.625 V | 1.53 V | 1.62 V | 150 °C | 1.45 mm | - | Lead Free | ||
![]() MAX6440UTAGVD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6388XS42D6-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | - | 5.5 V | 1 V | 7 µA | - | - | Active High | 4.2V, Adj | 2 | 560 ms | - | - | 4.2 V | 4.1 V | 4.31 V | - | - | - | Lead Free | ||
![]() MAX6463XR16 TG24 Analog Devices | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6463 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 1.6V | 1 | 14µs Typical Propagation Delay | - | - | - | - | - | - | - | - | - | ||
![]() MAX16059ATT29 Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX16059 | - | Analog Devices Inc./Maxim Integrated | Tube | Active | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.925V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS36D6-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6385 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | - | 5.5 V | 1 V | 7 µA | - | - | Active High | 3.6V | 1 | 560ms Minimum | 3.51 V | 3.69 V | 3.6 V | 3.51 V | 3.69 V | - | - | - | Lead Free | ||
![]() MAX6468US22D3 T Analog Devices | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | MAX6468 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | Push-Pull, Totem Pole | - | 5.5 V | 1 V | 7 µA | - | - | Active Low | 2.188V | 1 | 150 ms | 2.133 V | 2.242 V | 2.188 V | 2.133 V | 2.242 V | - | - | No | Lead Free | ||
![]() MAX6442KAMQWD7 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6461XR55 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | Compliant | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | - | 6 V | 1 V | - | - | 3.5 µA | - | - | - | - | 5.418 V | 5.583 V | - | - | - | - | - | No | - | ||
![]() MAX6841HUKD4 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 571 mW | - | - | 1.8 V | 750 mV | - | - | - | - | - | - | - | 1.275 V | 1.35 V | - | - | - | - | - | No | - | ||
![]() MAX6358SWUT Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | Yes | - | Cut Tape | - | - | 85 °C | -40 °C | 695 mW | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6861UK33 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6861 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | 5.5 V | 1.1 V | 7 µA | - | - | Active Low | 3.3V | 1 | Adjustable/Selectable | 3.218 V | 3.383 V | 3.3 V | 3.218 V | 3.383 V | - | - | - | Lead Free | ||
![]() MAX6313UK42D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6313 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Non-Compliant | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | 70 °C | 0 °C | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active High | 4.2V, Adj | 2 | 1 ms | - | - | 4.2 V | - | - | - | - | - | - | ||
![]() MAX6727AKATGD4 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6461UR21 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 320 mW | - | - | 6 V | 1 V | 3.5 µA | - | 3.5 µA | Active Low | - | 1 | 14 µs | 2.069 V | 2.132 V | 2.1 V | 2.069 V | 2.132 V | - | - | - | Lead Free | ||
![]() MAX6462UK55 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 571 mW | - | - | 6 V | 1 V | - | - | 3.5 µA | - | - | - | - | 5.418 V | 5.583 V | - | - | - | - | - | No | - |