- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX800LCSE T Analog Devices | 2500 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX800 | Backup | No Manual Reset | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | 0°C ~ 70°C (TA) | - | - | Battery Backup Circuit | - | - | - | Open Drain, Push-Pull | - | Active High, Active Low, Open Drain | - | - | - | - | - | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | 4.65 V | - | - | 200 ms | - | - | - | ||
![]() MAX793RCSE T Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX793 | Backup | Manual Reset | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Obsolete | - | 5.5 V | Watchdog | 0°C ~ 70°C (TA) | - | - | Battery Backup Circuit | - | - | - | Open Drain, Push-Pull | - | Active High, Active Low, Open Drain | - | - | - | - | - | Active High/Active Low | 2.625V | 1 | 140ms Minimum | - | - | 3 V, 3.3 V | - | - | 280 ms | - | - | - | ||
![]() MAX6884ETP T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6884 | - | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 6 Input | Tape & Reel (TR) | Active | - | 5.8 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | Active High/Active Low | 6 Selectable Threshold Combinations | 6 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | ||
![]() MAX700CSA T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX700 | No Backup | Manual Reset | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | 1 Input | Tape & Reel (TR) | Active | - | 15 V | No Watchdog | 0°C ~ 70°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Push-Pull | - | Active High, Active Low, Push-Pull | - | - | - | - | - | Active High/Active Low | Adjustable/Selectable | 1 | 200ms Minimum | - | - | 3 V to 15 V | - | - | 500 ms | - | - | - | ||
![]() MAX693AEWE T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX693 | Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Push-Pull, Push-Pull | - | Active High, Open Drain | - | - | - | - | - | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | - | 4.4 V | - | - | 200 ms | - | - | - | ||
![]() MAX690SESA T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX690 | Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Push-Pull, Totem Pole | - | Active Low, Push-Pull | - | - | - | - | - | Active Low | 2.925V | 1 | 140ms Minimum | - | - | 4.65 V | - | - | 70 ms | - | - | - | ||
![]() MAX6889ETJ T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX6889 | - | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 8 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Sequencer | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | Active High/Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | ||
![]() MAX6725KAWGD3 T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6725 | No Backup | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 3 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain, Open Drain | - | Active High, Active Low, Open Drain | - | - | - | - | - | Active High/Active Low | 1.11V, 1.665V, Adj | 3 | 140ms Minimum | - | - | 1.8 V to 5 V, 900 mV to 3.3 V | - | - | 210 ms | - | - | - | ||
![]() MAX6760TATGD3 T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6760 | - | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | 2 Input | Tape & Reel (TR) | Active | - | 6 V | No Watchdog | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 1.2V, 3.3V | 2 | 100ms Minimum | - | - | 900 mV to 5 V | - | - | - | - | - | - | ||
![]() MAX6751KA17/V T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6751 | No Backup | No Manual Reset | - | - | Analog Devices Inc./Maxim Integrated | - | - | 2 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | Active Low, Open Drain | - | - | - | - | - | Active Low | 1.665V, Adj | 2 | Adjustable/Selectable | - | - | 1.665 V | - | - | - | - | - | - | ||
![]() MAX6750KA32/V T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6750 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | Push-Pull | - | - | - | - | 2 % | Active Low | 3.2V, Adj | 2 | Adjustable/Selectable | - | - | 3.136 V, Adjustable | - | - | 20 us | - | - | - | ||
![]() MAX6754UKWD3 T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6754 | - | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 6 V | No Watchdog | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 1.8V | 1 | 100ms Minimum | - | - | 900 mV to 5 V | - | - | - | - | - | - | ||
![]() MAX6753KA46/V T Analog Devices | 2009 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6753 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | Active Low, Open Drain | - | - | - | - | 2 % | Active Low | 4.625V | 1 | Adjustable/Selectable | - | - | 4.533 V | - | - | 20 us | - | - | - | ||
![]() MAX6463XR22 T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6463 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 6 V | No Watchdog | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | Active Low, Open Drain | - | - | - | - | 2.5 % | Active Low | 2.2V | 1 | 14µs Typical Propagation Delay | - | - | 2.6 V | - | - | 14 us | - | - | - | ||
![]() MAX6394US480D3/V T Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | MAX6394 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.8V | 1 | 105ms Minimum | - | - | - | - | - | - | - | - | - | ||
![]() MAX6328XR30 T Analog Devices | 42 |
| Datasheet | Production (Last Updated: 4 months ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | MAX6328 | No Backup | No Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | Compliant | 5.5 V | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 174 mW | Open Drain or Open Collector | 1 | Active Low, Open Drain | 5.5 V | 1 V | 500 nA | 20 mA | - | Active Low | 3V | 1 | 100 ms | 2.955 V | 3.045 V | 3 V | 2.955 V | 3.045 V | 280 ms | 1.1 mm | No | Lead Free | ||
![]() MAX6383XR17D1 T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6383 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | No Watchdog | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | Active Low, Open Drain | - | - | - | - | - | Active Low | 1.67V | 1 | 1ms Minimum | - | - | 1.8 V to 5 V | - | - | 2 ms | - | - | - | ||
![]() MAX6383LT41D3 T Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | MAX6383 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | No Watchdog | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | Active Low, Open Drain | - | - | - | - | - | Active Low | 4.1V | 1 | 140ms Minimum | - | - | 1.8 V to 5 V | - | - | 280 ms | - | - | - | ||
![]() MAX6741XKLTD3 T Analog Devices | 12 |
| Datasheet | - | - | - | SC-70-5 | - | - | MAX6741 | No Backup | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 2 Input | Tape & Reel (TR) | Active | - | 5.5 V | No Watchdog | - | - | * | Voltage Supervisory | - | - | - | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 5 V, 900 mV to 3.3 V | - | - | 225 ms | - | - | - | ||
![]() MAX6338MUB T Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX6338 | - | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 4 Input | Tape & Reel (TR) | Active | - | 5.5 V | No Watchdog | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | Active Low, Open Drain | - | - | - | - | - | Active Low | 2.63V, 4.38V, Adj, -4.38V | 4 | <1ms Minimum | - | - | 3 V, 5 V, Adjustable | - | - | - | - | - | - |