- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | SVHC | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Voltage | Output Type | Polarity | Output Current | Quiescent Current | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Threshold Voltage | Delay Time | Reset Delay Time | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1232LPS-2 Analog Devices | 464 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | DS1232LP | No Backup | No Manual Reset | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tube | Obsolete | Active-High, Active-Low | - | 5.5 V | No SVHC (10-Jun-2022) | Watchdog | 0°C ~ 70°C (TA) | - | MicroMonitor™ | Simple Reset/Power-On Reset | - | - | - | Open Drain, Push-Pull | - | - | Active High, Active Low, Open Drain | - | - | - | 10 % | Active High/Active Low | - | 4.37V, 4.62V | 1 | Adjustable/Selectable | - | 4.37 | 610 | 610 ms | - | - | ||
![]() MAX6769TAMD0 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6769 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | - | 1.085V, Adj | 1 | 75µs Typical | - | - | - | - | - | - | ||
![]() MAX6765TTSD4 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | 6-TDFN (3x3) | MAX6765 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | Compliant | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Regulator/Supervisor | 125 °C | -40 °C | 1.9048 W | Open Drain or Open Collector | 1 | 3.3 V | Fixed | Positive | 100 mA | 45 µA | - | Active Low | 72 V | 2.888V | 1 | 140 ms | 72 V | 2.888 V | - | - | No | Lead Free | ||
![]() MAX6328XR29 T Analog Devices | 39 |
| Datasheet | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6328 | No Backup | No Manual Reset | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active-Low, Open-Drain | - | 5.5 V | - | No Watchdog | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | 1.5 % | Active Low | - | 2.93V | 1 | 100ms Minimum | - | 2.93V | 185ms | 185 ms | - | - | ||
![]() MAX16057ATT23 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX16057 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 2.313V | 1 | Adjustable/Selectable | - | - | - | - | - | - | ||
![]() MAX6701ARKA Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6701 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 125°C | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 2.63V, Adj, Adj | 3 | 140ms Minimum | - | - | - | - | - | - | ||
![]() MAX6385XS40D5-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active High | - | 4V | 1 | 280ms Minimum | - | - | - | - | - | - | ||
![]() MAX16023PTAM25 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX16023 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | - | 4.38V | 1 | 145ms Minimum | - | - | - | - | - | - | ||
![]() MAX16072RS25D3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1x1) | MAX16072 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | nanoPower | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 2.5V | 1 | 140ms Minimum | - | - | - | - | - | - | ||
![]() MAX6407BS24 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX6407 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active High | - | 2.4V | 1 | 20µs Typical Propagation Delay | - | - | - | - | - | - | ||
![]() MAX6801UR44D2 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | MAX6801 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 4.38V | 1 | 20ms Minimum | - | - | - | - | - | - | ||
![]() MAX6385XS29D5-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6385 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active High | - | 2.93V | 1 | 280ms Minimum | - | - | - | - | - | - | ||
![]() MAX6381XR31D2 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6381 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 3.08V | 1 | 20ms Minimum | - | - | - | - | - | - | ||
![]() MAX16092UK26OOA Analog Devices | In Stock | - | - | - | - | - | - | - | MAX16092 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6333UR16D2 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | MAX6333 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Strip | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 1.6V | 1 | 20ms Minimum | - | - | - | - | - | - | ||
![]() MAX6750KA26 Analog Devices | 1016 |
| Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX6750 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | - | 2.625V, Adj | 2 | Adjustable/Selectable | - | - | - | - | - | - | ||
![]() MAX6703SKA G48 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX6703 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16114O16MC Analog Devices | In Stock | - | - | - | - | - | - | - | MAX16114 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6795TPTD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6795 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | - | 3.053V, Adj | 1 | 35ms Minimum | - | - | - | - | - | - | ||
![]() MAX16125WTEA00 Analog Devices | In Stock | - | - | - | Surface Mount | 6-WFBGA, WLBGA | - | 6-WLP (1.24x0.84) | MAX16125 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Monitor | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | - | - | 1 | 0.9ms Minimum | - | - | - | - | - | - |