- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Supply Voltage-Max | Voltage-Input | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Voltage - Supply | Output | Number of Outputs | Output Voltage | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Accuracy | Current - Supply | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Delay Time | Reset Delay Time | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16021LTES T Analog Devices | 18 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX16021 | Backup | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | - | Watchdog | -40°C ~ 85°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | Push-Pull, Totem Pole | - | - | Active High, Active Low, Push-Pull | - | - | - | - | - | - | - | - | Active High/Active Low | 2.946V | 1 | 145ms Minimum | - | - | - | 2.946 V | - | - | - | - | 215 ms | - | - | - | - | - | - | ||
![]() MAX16016LTBS Analog Devices | 79 |
| Datasheet | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | MAX16016 | Backup | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tube | Active | - | - | 5.5 V | - | Watchdog | -40°C ~ 85°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | Push-Pull, Totem Pole | - | - | Active High, Active Low, Push-Pull | - | - | - | - | - | - | - | - | Active Low | 2.93V | 1 | 145ms Minimum | - | - | - | 2.93 V | - | - | - | - | 215 ms | - | - | - | - | - | - | ||
![]() MAX16006ETG T Analog Devices | 18 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX16006 | No Backup | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 Input | Tape & Reel (TR) | Active | - | - | 5.5 V | - | Watchdog | -40°C ~ 125°C (TA) | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | 2.5 % | - | Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | - | - | - | Adjustable | - | - | - | - | 200 ms | - | - | - | - | - | - | ||
![]() DS1706LESA Analog Devices | 15138 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | DS1706 | No Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tube | Active | - | Compliant | 5.5 V | - | Yes | -40°C ~ 85°C (TA) | Bulk | MicroMonitor™ | SMD/SMT | Monitor, Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | Push-Pull, Totem Pole | - | - | Active High, Active Low | 5.5 V | 1.2 V | 60 µA | 60 µA | - | 60 µA | 5 % | - | Active High | 4.65V | 1 | 130 ms | 5.5 V | 4.5 V | 4.75 V | 4.65 V | 4.5 V | 4.75 V | - | - | 205 ms | 1.5 mm | 5 mm | 4 mm | No | Unknown | Contains Lead | ||
![]() MAX709TCSA Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX709 | No Backup | No Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tube | Active | Active-Low, Push-Pull | Compliant | 5.5 V | - | No Watchdog | 0°C ~ 70°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | Push-Pull, Totem Pole | - | - | Active Low, Push-Pull | - | - | - | - | - | - | 2.5 % | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | 3.08V | - | - | - | 140ms | 280 ms | - | - | - | - | - | Lead Free | ||
![]() MAX16058ATA29 T Analog Devices | 172 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX16058 | No Backup | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active-Low, Open-Drain | - | 5.5 V | - | Watchdog | -40°C ~ 125°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | 2.5 % | - | Active Low | 2.925V | 1 | Adjustable/Selectable | - | - | - | 2.925V | - | - | - | 80µs | 14.18 ms | - | - | - | - | - | - | ||
![]() MAX16053AUT T Analog Devices | 5981 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX16053 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active-High, Push-Pull | - | 28 V | - | No Watchdog | -40°C ~ 125°C | - | - | - | Voltage Supervisory | - | - | Power Supply Monitor, Sequencer | - | 2.25V ~ 28V | - | - | - | Active High, Open Drain | - | - | - | - | - | - | 1.8 % | 29 µA | - | - | - | - | - | - | - | 500mV | - | - | - | 500µs | - | - | - | - | - | - | - | ||
![]() MAX16009TG Analog Devices | 125 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX16009 | No Backup | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 Input | Tube | Active | Active-Low, Open-Drain | - | 5.5 V | - | No Watchdog | -40°C ~ 125°C (TA) | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | 1.5 % | - | Active Low | Adjustable/Selectable | 4 | Adjustable/Selectable | - | - | - | 394mV | - | - | - | 200ms | 200 ms | - | - | - | - | - | - | ||
![]() MAX16150CWT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16155DDCC T Analog Devices | In Stock | - | Datasheet | - | - | - | SOT23-6 | - | - | - | No Backup | Manual Reset | - | + 125 C | - | - 40 C | SMD/SMT | - | 1 Input | - | - | - | - | 5.5 V | - | Watchdog | - | - | - | - | Voltage Supervisory | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | 2.5 % | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 32 ms | - | - | - | - | - | - | ||
![]() MAX16132H10B/V Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX16132 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tube | Active | - | - | 5.5 V | - | No Watchdog | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | Simple Reset/Power-On Reset | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | 1 % | - | Active Low | 1V | 1 | 20ms Minimum | - | - | - | 1 V | - | - | - | - | 20 ms | - | - | - | - | - | - | ||
![]() MAX16024LTBZ18 T Analog Devices | 39 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | 10-TDFN (3x3) | MAX16024 | Backup | Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | Compliant | 5.5 V | - | No Watchdog | -40°C ~ 85°C (TA) | - | - | - | Battery Backup Circuit | 85 °C | -40 °C | - | - | - | Push-Pull, Totem Pole | - | 1.8 V | Push-Pull | - | - | - | - | 100 mA | - | - | - | Active Low | 2.32V | 1 | 145ms Minimum | - | - | - | 2.32 V | - | - | - | - | 215 ms | - | - | - | No | - | - | ||
![]() MAX14528ETA T Analog Devices | 1124 |
| Datasheet | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN-EP (2x2) | MAX14528 | No Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 28 V | - | No Watchdog | -40°C ~ 85°C | - | - | - | Voltage Supervisory | - | - | Overvoltage Protection | - | 2.2V ~ 28V | - | - | - | - | - | - | - | - | - | - | 2.5 % | 80µA | - | - | - | - | - | - | - | 6.76 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20480DATE1/VY Analog Devices | In Stock | - | Datasheet | - | - | - | TQFN-16 | - | - | - | No Backup | No Manual Reset | - | + 125 C | - | - 40 C | SMD/SMT | - | 7 Input | - | - | - | - | 5.5 V | - | Watchdog | - | - | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6878ETG Analog Devices | 49 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX6878 | No Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 2 Input | Tube | Active | - | - | 5.5 V | - | No Watchdog | -40°C ~ 85°C (TA) | - | - | - | Sequencer | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 2 | Adjustable/Selectable | - | - | - | 492.5 mV to 507.5 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6885ETP Analog Devices | 10 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX6885 | No Backup | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 6 Input | Tube | Active | - | - | 5.8 V | - | Watchdog | -40°C ~ 85°C (TA) | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | Open Drain, Push-Pull | - | - | Active Low, Open Drain, Push-Pull | - | - | - | - | - | - | 1 % | - | Active High/Active Low | 6 Selectable Threshold Combinations | 6 | Adjustable/Selectable | - | - | - | 1 V to 5.8 V | - | - | - | - | 2.5 ms | - | - | - | - | - | - | ||
![]() MAX6877ETG T Analog Devices | 31 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | MAX6877 | No Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 3 Input | Tape & Reel (TR) | Active | - | - | 5.5 V | - | No Watchdog | -40°C ~ 85°C (TA) | - | - | - | Sequencer | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 3 | Adjustable/Selectable | - | - | - | 492.5 mV to 507.5 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6829SFUT T Analog Devices | 139 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6829 | No Backup | Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Manual, Active-Low / Push-Pull | - | 5.5 V | - | Watchdog | -40°C ~ 125°C (TA) | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | Push-Pull, Totem Pole | - | - | Active Low, Push-Pull | - | - | - | - | - | - | 2.5 % | - | Active Low | 1.05V, 2.93V | 2 | 140ms Minimum | - | - | - | 2.93V | - | - | - | 200ms | 320 ms | - | - | - | - | - | - | ||
![]() MAX6805US46D3 T Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | MAX6805 | No Backup | Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 5.5 V | - | No | -40°C ~ 125°C (TA) | Tape & Reel | - | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | - | 320 mW | - | Open Drain or Open Collector | 1 | - | Active Low, Open Drain | 5.5 V | 1 V | 5 µA | - | 20 mA | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | 4.547 V | 4.713 V | 4.63 V | 4.547 V | 4.713 V | 150 °C | - | 150 ms | 1.22 mm | - | - | No | - | Lead Free | ||
![]() MAX6457UKD0A T Analog Devices | 1072 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6457 | No Backup | No Manual Reset | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active-Low, Open-Drain | - | 28 V | - | No Watchdog | -40°C ~ 125°C (TA) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 50µs Typical | - | - | - | 1.228V | - | - | - | 50µs | 50 us | - | - | - | - | - | - |