- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6717AUKVFD1+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | - | 5.5 V | 800 mV | 15 µA | Active Low | - | 2 | 1.1 ms | - | - | 1.575 V | 1.02 V | 1.08 V | - | Lead Free | ||
![]() MAX6854UK46D5+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | Active Low | - | 1 | 300 ms | 4.509 V | 4.741 V | 4.625 V | 4.509 V | 4.741 V | - | Lead Free | ||
![]() MAX6383XR18D4+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 1 | 1.12 s | 1.76 V | 1.85 V | 1.8 V | 1.76 V | 1.85 V | - | Lead Free | ||
![]() MAX6389LT27D1+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 2 | 1 ms | - | - | 2.7 V | 2.63 V | 2.77 V | - | - | ||
![]() MAX6854UK45D3+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | Active Low | - | 1 | 150 ms | 4.388 V | 4.613 V | 4.5 V | 4.388 V | 4.613 V | No | Lead Free | ||
![]() MAX6442KAEJZD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6722AUTRDD2+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6381XR45D1+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 1 | 1 ms | 4.39 V | 4.61 V | 4.5 V | 4.39 V | 4.61 V | - | Lead Free | ||
![]() MAX6440UTKTWD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 2.535 V | 2.665 V | - | - | - | No | - | ||
![]() MAX6440UTEGVD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 3.218 V | 3.383 V | - | - | - | No | - | ||
![]() MAX6726AKARVD4+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | Yes | - | - | - | - | 125 °C | -40 °C | 714 mW | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6390XS16D7-T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | Tape & Reel | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | 7 µA | Active Low | - | 1 | 1.2 s | 1.54 V | 1.61 V | 1.58 V | 1.54 V | 1.61 V | No | Lead Free | ||
![]() MAX6439UTMRSD7+ Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | 2.34 V | 2.46 V | - | - | - | No | - | ||
![]() MAX6761TAWAD0 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 1.951 W | - | 6 V | 1 V | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6409BS43+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX6409 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 4.3V | 1 | 20µs Typical Propagation Delay | - | - | - | - | - | - | - | ||
![]() MAX706RESA+TG035 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX706 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6888AETE+ Analog Devices | 48 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX6888 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | Active Low | 1.8V, 2.5V, 3.3V, 5V | 4 | 180ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX16073RS27D2+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1x1) | MAX16073 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | nanoPower | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active High | 2.7V | 1 | 34ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX794CSE+G002 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX794 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6855UK25D6+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6855 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | Active Low | 2.5V | 1 | 600ms Minimum | - | - | - | - | - | - | - |