- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Approvals | Base Product Number | Battery Backup Switching | Contact Sizes | Manual Reset | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Inputs Monitored | Package | Product Status | Reset Type | RoHS | Schedule B | Supply Voltage-Max | Timing Range | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Fastening Type | Contact Type | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Note | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Shell Size, MIL | Max Supply Current | Spread Spectrum Bandwidth | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Coil Voltage | Includes | Undervoltage Threshold | Overvoltage Threshold | Absolute Pull Range (APR) | Max Junction Temperature (Tj) | Delay Time | Reset Delay Time | Mode of Operation | Features | Contacts | Height | Height Seated (Max) | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6381XR22D2+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | SC-70-3 | - | - | MAX6381 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2.19V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8211CSA+ Analog Devices | 244 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 8-SOIC | - | - | MAX8211 | Backup | - | No Manual Reset | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tube | Active | Active-Low | - | - | 16.5 V | - | No Watchdog | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 % | Active Low | - | Adjustable/Selectable | 1 | <1ms Minimum | - | - | - | 1.11V | - | - | - | - | - | - | 1ms | 1.5 ms | - | - | - | - | - | - | - | - | - | ||
![]() MAX6865UK35D6L+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | SOT-23-5 | - | - | MAX6865 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 3.5V | 1 | 600ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383XR28D2+T Analog Devices | 1938 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | SC-70-3 | - | - | MAX6383 | No Backup | - | No Manual Reset | - | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | Compliant | - | 5.5 V | - | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 125 °C | -40 °C | - | - | - | - | 235 mW | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | 1 | - | - | Active Low, Open Drain | - | - | - | - | - | 5.5 V | 1 V | 7 µA | 20 mA | - | - | - | 2.5 % | Active Low | - | 2.8V | 1 | 20 ms | - | 2.73 V | 2.87 V | 2.8 V | - | - | 2.73 V | 2.87 V | - | - | - | 40 ms | - | - | - | 1.1 mm | - | - | - | Lead Free | - | ||
![]() MAX6348UR42+ Analog Devices | 1342 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SOT-23-3 | - | - | MAX6348 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.2V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6381XR29D3-T Analog Devices | 35 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | SC-70-3 | - | - | MAX6381 | No Backup | - | No Manual Reset | - | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Obsolete | - | Compliant | 8542310000/8542310000/8542310000/8542310000/8542310000 | 5.5 V | - | No | -40°C ~ 125°C (TA) | Tape & Reel | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 125 °C | -40 °C | - | - | - | - | 235 mW | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | 1 | - | - | Active Low, Push-Pull | - | - | - | - | - | 5.5 V | 1 V | 7 µA | 20 mA | - | - | - | 2.5 % | Active Low | - | 2.93V | 1 | 140 ms | - | 2.85 V | 3 V | 2.93 V | - | - | 2.85 V | 3 V | - | - | - | 280 ms | - | - | - | 1.1 mm | - | - | No | Lead Free | - | ||
![]() MXD1815UR26+ Analog Devices | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SOT-23-3 | - | - | MXD1815 | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | Tape & Box (TB) | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2.55V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6774TAZD2+T Analog Devices | In Stock | - | Datasheet | - | - | Panel Mount | 8-WDFN Exposed Pad | Bulkhead - Front Side Nut | - | Circular | Aluminum | 8-TDFN (3x3) | - | - | TV07RQF | - | 22D (38), 8 Quadrax (1) | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 39 (38 + 1 Quadrax) | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Push-Pull, Totem Pole | Electroless Nickel | 17-2 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Active Low | - | 2.313V, Adj | 1 | 8.75ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX800LCSE+ Analog Devices | 48 |
| Datasheet | - | - | Surface Mount | Wide 2010 (5025 Metric), 1020 | - | - | - | - | - | - | - | WK73R2H | Backup | - | No Manual Reset | - | - | - | + 70 C | KOA Speer Electronics, Inc. | 0 C | SMD/SMT | MSL 1 - Unlimited | 1 Input | Tape & Reel (TR) | Active | Active-High, Push-Pull / Active-Low, Push-Pull | - | - | 5.5 V | - | Watchdog | -55°C ~ 155°C | - | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | - | ±100ppm/°C | - | Battery Backup Circuit | 158 Ohms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | Active High, Active Low, Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | Active High/Active Low | - | 4.65V | 1 | 140ms Minimum | - | - | - | 4.65V | - | - | - | - | - | - | 200ms | 200 ms | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() MAX6793TPMD3+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | - | 20-TQFN (5x5) | - | - | MAX6793 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | Active | - | Compliant | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | * | - | - | - | - | - | - | Regulator/Supervisor | - | - | 125 °C | -40 °C | - | - | - | - | 2.6667 W | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | 2 | 5 V | - | Adjustable, Fixed | - | - | Positive | - | - | - | - | - | 150 mA | - | - | - | - | Active Low | 5 V | 4.375V, Adj | 2 | 35 ms | 72 V | - | - | 4.375 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | - | ||
![]() MAX6729KAZGD3+T Analog Devices | 6035 |
| Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 8 | - | - | 0805 | - | - | RN73R2A | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | - | - | - | Yes | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±25ppm/°C | - | Multi-Voltage Supervisor | 8.66 kOhms | - | 85 °C | -40 °C | Thin Film | 0.125W, 1/8W | - | - | 714 mW | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | - | - | Active Low | - | 1.11V, 2.313V, Adj | 3 | 140ms Minimum | - | - | - | 2.313 V | - | - | 1.08 V | 1.14 V | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | Lead Free | AEC-Q200 | ||
![]() MAX6425UK16+T Analog Devices | 35 |
| Datasheet | - | - | Surface Mount | Wide 2010 (5025 Metric), 1020 | - | - | - | - | - | - | - | WK73R2H | No Backup | - | No Manual Reset | - | - | - | + 125 C | KOA Speer Electronics, Inc. | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | - | - | 5.5 V | - | No Watchdog | -55°C ~ 155°C | - | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±5% | 2 | - | ±100ppm/°C | - | Simple Reset/Power-On Reset | 360 kOhms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 % | Active Low | - | 1.575V | 1 | Adjustable/Selectable | - | - | - | 1.575 V | - | - | - | - | - | - | - | 4.375 ms | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() MAX6338NUB Analog Devices | 48 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 10 | - | - | 0603 | - | - | MAX6338 | No Backup | - | No Manual Reset | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | SMD/SMT | - | 4 Input | Tape & Reel (TR) | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | - | No | -55°C ~ 155°C | Bulk | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | Multi-Voltage Supervisor | 210 kOhms | - | 85 °C | -40 °C | Thick Film | 0.333W, 1/3W | - | - | 444 mW | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low, Open Drain | - | - | - | - | - | 5.5 V | 2.5 V | 35 µA | - | - | - | - | - | Active Low | - | 3V, 5V, Adj, -5V | 4 | <1ms Minimum | - | - | - | -5 V | - | - | 2.7 V | 2.85 V | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.022 (0.55mm) | - | No | Lead Free | - | ||
![]() MAX825MEXK+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | SC-70-5 | - | - | MAX825 | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | Tape & Box (TB) | Active | - | Compliant | - | - | - | No | -40°C ~ 85°C (TA) | Cut Tape | * | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 85 °C | -40 °C | - | - | - | - | 247 mW | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.2 V | - | - | - | - | - | - | Active High/Active Low | - | 4.38V | 1 | 140ms Minimum | - | 4.31 V | 4.45 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX6728KAWGD3+T Analog Devices | 4035 |
| - | - | - | - | - | - | - | - | - | - | - | - | MAX6728 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6746KA31/V+T Analog Devices | 19 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | SOT-23-8 | - | 8 | - | - | SOT-23-8 | - | - | MAX6746 | No Backup | - | Manual Reset | - | PRODUCTION (Last Updated: 3 weeks ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 1 Input | Tape & Reel (TR) | Active | - | Compliant | - | 5.5 V | - | Watchdog | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 125 °C | -40 °C | - | - | - | - | 408.2 mW | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | 1 | - | - | Active Low, Push-Pull | - | - | - | - | - | 5.5 V | 1 V | - | 20 mA | - | - | - | 2 % | Active Low | - | 3.075V | 1 | Adjustable/Selectable | - | - | - | 3.075 V | - | - | - | - | - | 150 °C | - | 20 us | - | - | - | 1.45 mm | - | - | - | - | - | ||
![]() MAX6466UR21+ Analog Devices | In Stock | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SOT-23-3 | - | - | MAX6466 | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Active | - | Compliant | - | - | - | No | -40°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | 125 °C | -40 °C | - | - | - | - | 320 mW | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 1 V | - | - | - | 3.5 µA | - | - | Active Low | - | 2.1V | 1 | 150ms Minimum | - | 2.069 V | 2.132 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX810LEUR Analog Devices | 35 |
| Datasheet | - | - | Free Hanging (In-Line) | TO-236-3, SC-59, SOT-23-3 | - | - | Circular | Composite | SOT-23-3 | - | - | CTVS06RF | - | 20 | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | - | 7 | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Push-Pull, Totem Pole | Electroless Nickel | 11-99 | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Active High | - | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | ||
![]() MAX6316LUK25AY+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SOT-23-5 | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 3.95 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | Active Low | - | 2.5V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() DS1833-15+T&R Analog Devices | In Stock | - | Datasheet | - | Through Hole | Surface | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | - | 3 | - | - | TO-92-3 | - | CE, CSA, UL | DS1833 | - | - | - | SSAC | - | KSDB1160SP | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | Compliant | - | - | 60 | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | EconoReset | - | - | - | 0.250 in Flat Blade | - | - | Simple Reset/Power-On Reset | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 5.5 V | 1.2 V | 50 µA | - | - | 50 µA | - | - | Active High | - | 4.125V | 1 | 250 ms | - | 4 V | 4.24 V | 4.125 V | 12 VDC | - | 4 V | 4.24 V | - | - | - | - | Off Delay | - | 1NO | - | - | - | - | Contains Lead, Lead Free | - |