- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6867UK42D4S+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 1.2 s | 4.095 V | 4.305 V | 4.2 V | 4.095 V | 4.305 V | - | Lead Free | ||
![]() MAX6313UK27D3-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6313 | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active High | 2.7V, Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX16038LLA29+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN | - | 8-uDFN (2x2) | MAX16038 | Analog Devices Inc./Maxim Integrated | - | Strip | Active | - | - | -40°C ~ 85°C | - | - | Battery Backup Circuit | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6721AUTTGD5+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6869UK34D3L+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 150 ms | 3.315 V | 3.485 V | 3.4 V | 3.315 V | 3.485 V | No | Lead Free | ||
![]() MAX6463UK38+ Analog Devices | In Stock | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | No | - | - | - | Voltage Detector | 125 °C | -40 °C | 571 mW | - | 6 V | 1 V | - | 3.5 µA | - | - | - | - | 3.743 V | 3.857 V | - | - | - | No | - | ||
![]() MAX6867UK30D6S+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 600 ms | 2.925 V | 3.075 V | 3 V | 2.925 V | 3.075 V | - | Lead Free | ||
![]() MAX6403BS36 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 303 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 3.546 V | 3.654 V | - | - | - | No | - | ||
![]() MAX6865UK18D3S+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6865 | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 1.8V | 1 | 150ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6864UK33D6L+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6864 | Analog Devices Inc./Maxim Integrated | - | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 3.3V | 1 | 600ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6774TASD4+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX6774 | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C | - | - | Regulator/Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 2.888V, Adj | 1 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX16059ATT22+T Analog Devices | 44 |
| Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-TDFN (3x3) | MAX16059 | Analog Devices Inc./Maxim Integrated | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | Active Low | 2.188V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | ||
![]() MAX16074RS19D1+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6869UK22D4S+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 1.2 s | 2.133 V | 2.243 V | 2.188 V | 2.133 V | 2.243 V | No | Lead Free | ||
![]() MAX6715AUTZID5+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 280 ms | - | - | 2.313 V | 1.35 V | 1.425 V | - | Lead Free | ||
![]() MAX6314US41D3-T Analog Devices | 6030 |
| Datasheet | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | MAX6314 | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 320 mW | Bidirectional | 5.5 V | 1 V | 5 µA | - | Active Low | 4.1V | 1 | 140ms Minimum | 4.03 V | 4.17 V | 4.1 V | 4.03 V | 4.17 V | - | Contains Lead, Lead Free | ||
![]() MAX6726AKARHD2+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6724AUTWGD5+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 3 | 280 ms | - | - | 1.665 V | 1.08 V | 1.14 V | - | Lead Free | ||
![]() MAX6385LT30D6+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | Active High | - | 1 | 560 ms | 2.93 V | 3.08 V | 3 V | 2.93 V | 3.08 V | - | - | ||
![]() MAX6867UK43D5S+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 300 ms | 4.193 V | 4.408 V | 4.3 V | 4.193 V | 4.408 V | - | Lead Free |