- Package / Case
- Number of Pins
- Packaging
- RoHS Status
- Type
- Lifecycle Status
- Min Supply Voltage
- Mounting Type
- Operating Temperature
- Adjustable Threshold
- Base Part Number
- JESD-609 Code
Attribute column
Manufacturer
Analog Devices, Inc. PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Function | Number of Outputs | Output Type | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Fault Protection | Battery Chemistry | Number of Cells | Max Junction Temperature (Tj) | Number of Monitored Inputs | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6315US49D4+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | - | - | - | - | 5.5 V | 1 V | 5 µA | - | - | - | Active Low | - | 1 | 1.12 s | 4.81 V | 4.99 V | 4.9 V | 4.81 V | 4.99 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6380UR42-T Analog Devices | 2767 |
| Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 4 | SOT-23-3 | MAX6380 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 239 mW | Open Drain or Open Collector | - | - | - | - | 5.5 V | 1.2 V | 1 µA | - | - | 2.5 % | Active High | 4.2V | 1 | 140 ms | 2.34 V | 2.46 V | 2.4 V | 4.137 V | 4.263 V | - | - | - | - | 1 | - | - | - | Lead Free | ||
![]() MAX810LEUR+T10 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | MAX810 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | Compliant | - | No | -40°C ~ 105°C (TA) | Tape & Reel | - | Simple Reset/Power-On Reset | 105 °C | -40 °C | 320 mW | Push-Pull, Totem Pole | - | - | - | - | 5.5 V | 1.2 V | 24 µA | - | - | - | Active High | 4.63V | 1 | 140 ms | 4.56 V | 4.7 V | 4.63 V | 4.56 V | 4.7 V | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6846KAWD3 Analog Devices | 2276 |
| - | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 1 | - | - | - | - | - | - | ||
![]() MAX6377XR31 Analog Devices | 17 |
| Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6377 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | Voltage Detector | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6743XKSYD3 Analog Devices | 2087 |
| Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | - | - | 5 | - | MAX6743 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | No | - | - | * | - | 85 °C | -40 °C | 247 mW | - | - | 1 | - | - | 5.5 V | 1 V | - | - | 20 mA | - | - | - | 3 | 225 ms | - | - | - | - | - | - | - | - | 150 °C | - | - | 1.1 mm | No | - | ||
![]() DS1233AZ-15-T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72 V | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MAX6439UTDJYD7+ Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6867UK33D3L+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | Active Low | - | 1 | 150 ms | 3.218 V | 3.383 V | 3.3 V | 3.218 V | 3.383 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6868UK37D4S+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | Active High | - | 1 | 1.2 s | 3.608 V | 3.793 V | 3.7 V | 3.608 V | 3.793 V | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6743XKVDD3 Analog Devices | 984 |
| Datasheet | - | - | - | - | - | - | MAX6743 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6353SYUK Analog Devices | 3796 |
| Datasheet | Production (Last Updated: 4 months ago) | - | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6353 | - | - | PRODUCTION (Last Updated: 1 week ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | - | 1 | - | - | 5.5 V | 1 V | - | 20 µA | 20 mA | - | Active Low | 2.19V, 2.93V | 2 | 180 ms | - | - | - | - | - | - | - | - | 150 °C | - | - | 1.45 mm | - | - | ||
![]() MXD1815XR22 Analog Devices | 2496 |
| Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MXD1815 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 105°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 2.18V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16116H2307MC+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX16116 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6404BS33-T Analog Devices | 6034 |
| Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | MAX6404 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active High | 3.3V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6431EHUS Analog Devices | 2713 |
| - | - | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-23-4 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | ||
![]() MAX795SESA Analog Devices | 108 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX795 | Backup | No Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tube | Active | - | 5.5 V | No Watchdog | -40°C ~ 85°C (TA) | - | - | Battery Backup Circuit | - | - | - | Open Drain or Open Collector | - | - | Active Low, Open Drain | - | - | - | - | - | - | - | Active Low | 2.925V | 1 | 140ms Minimum | - | - | 2.925 V | - | - | - | - | - | - | - | 280 ms | - | - | - | ||
![]() MAX6844UKD2-T Analog Devices | 9039 |
| - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6844 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX823YEXK-T Analog Devices | 39 |
| Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | MAX823 | No Backup | Manual Reset | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Active | - | 5.5 V | Watchdog | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | Active Low, Push-Pull | - | - | - | - | - | - | - | Active Low | 2.19V | 1 | 140ms Minimum | - | - | 2.19 V | - | - | - | - | - | - | - | 200 ms | - | - | - | ||
![]() MAX6383XR32D1+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | - | 1 | 1 ms | 3.12 V | 3.28 V | 3.2 V | 3.12 V | 3.28 V | - | - | - | - | - | - | - | - | Lead Free |