- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Functions
- Number of Outputs
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Output Voltage-Max
Attribute column
Manufacturer
KODENSHI AUK PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Number of Functions | Terminal Pitch | Reach Compliance Code | Number of Outputs | Qualification Status | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current-Max | Voltage Tolerance-Max | Output Voltage-Max | Output Voltage-Min | Temp Coef of Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN79M05D Kodenshi Corporation | In Stock | - | Datasheet | - | - | KODENSHI AUK CORP | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | ||
![]() SL432AM Kodenshi Sensing | In Stock | - | Datasheet | NO | 3 | KODENSHI AUK CORP | 85 °C | -40 °C | 1.24 V | PLASTIC/EPOXY | , SIP3,.05,50 | SIP3,.05,50 | Obsolete | EAR99 | 8542.39.00.01 | SINGLE | 1 | 1.27 mm | unknown | 1 | Not Qualified | INDUSTRIAL | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 1% | 1.246 V | 1.234 V | 129 ppm/°C | ||
![]() SL431M Kodenshi Sensing | In Stock | - | Datasheet | NO | 3 | KODENSHI AUK CORP | 85 °C | -40 °C | 2.495 V | PLASTIC/EPOXY | , SIP3,.1,50 | SIP3,.1,50 | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | 1 | 1.27 mm | unknown | 1 | Not Qualified | INDUSTRIAL | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.1 A | - | 2.55 V | 2.44 V | 96.19 ppm/°C |