- Package
- RoHS
- Features
- Maximum Input Voltage
- Number of Outputs
- Operating Temperature
- Output Polarity
- Output Type
- Output Voltage
- Output Current
- Power Supply Rejection Ratio (PSRR)
Attribute column
Manufacturer
MICRONE PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Input Voltage | Package | RoHS | Operating Temperature | Number of Outputs | Output Voltage | Output Type | Output Current | Power Supply Rejection Ratio (PSRR) | Output Polarity | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ME6211A30PG-N MICRONE(Nanjing Micro One Elec) | In Stock | - | - | 6.5V | Tape & Reel (TR) | true | -40℃~+150℃ | 1 | 3V | Fixed | 500mA | 70dB@(1kHz) | Positive electrode | Low ESR;Overcurrent Protection(OCP);With ability;Short-Circuit Protection | ||
![]() ME6214A30M3G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | 18V | Tape & Reel (TR) | true | -40℃~+150℃@(Tj) | 1 | 3V | Fixed | - | - | Positive electrode | Overcurrent Protection(OCP);With ability;Anti-Siphon;Short-Circuit Protection;Automatic Discharge Function | ||
![]() ME6215C36M5G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | 18V | Tape & Reel (TR) | true | -40℃~+125℃ | 1 | 3.6V | Fixed | 300mA | - | Positive electrode | Overcurrent Protection(OCP);With ability;Short-Circuit Protection | ||
![]() ME6230C18M5G MICRONE(Nanjing Micro One Elec) | In Stock | - | Datasheet | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | ||
![]() ME6232C33M5G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - |