- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Regulator Type
- Number of Terminals
- Output Current1-Max
- Output Voltage1-Nom
- Package Body Material
- Package Equivalence Code
- Surface Mount
Attribute column
Manufacturer
KODENSHI AUK PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Operating Temperature TJ-Min | Output Voltage1-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S78DL05 Kodenshi Corporation | In Stock | - | Datasheet | NO | 3 | KODENSHI AUK CORP | 16 V | 6 V | 0.03% | 0.05% | 85 °C | -40 °C | PLASTIC/EPOXY | - | - | SIP3,.1,50 | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | - | - | 1.27 mm | unknown | - | 1 | Not Qualified | - | 0.5 V | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4% | 0.1 A | 0.7 V | - | 20 V | FIXED | - | 5 V | - | - | ||
![]() SJ1117-50D Kodenshi Corporation | In Stock | - | Datasheet | YES | 2 | KODENSHI AUK CORP | 12 V | 6.5 V | - | - | - | - | PLASTIC/EPOXY | TO-252 | TO-252, | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | GULL WING | 1 | 2.3 mm | unknown | R-PSSO-G2 | - | - | 2.527 mm | - | 5.1 V | 4.9 V | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | 2% | 1 A | - | 150 °C | - | - | - | 5 V | 6.6 mm | 6.1 mm | ||
![]() SN78M12D Kodenshi Corporation | In Stock | - | Datasheet | - | - | KODENSHI AUK CORP | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | - | - | - | - | - | - | - | - | - | - | ||
![]() SN7815PI Kodenshi Corporation | In Stock | - | Datasheet | NO | 3 | KODENSHI AUK CORP | 30 V | 17.5 V | 0.3% | 0.3% | - | - | UNSPECIFIED | SFM | TO-220, 3 PIN | SIP3,.1ISO-TB | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XSFM-T3 | 1 | Not Qualified | - | 2 V | 15.75 V | 14.25 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 1 A | - | 125 °C | 35 V | FIXED | -40 °C | 15 V | - | - | ||
![]() SN7809D Kodenshi Corporation | In Stock | - | Datasheet | YES | 2 | KODENSHI AUK CORP | 25 V | 11.5 V | 0.18% | 0.18% | - | - | PLASTIC/EPOXY | TO-252 | TO-252, SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | GULL WING | 1 | 2.3 mm | unknown | R-PSSO-G2 | 1 | Not Qualified | 2.527 mm | 2 V | 9.4 V | 8.6 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4.4% | 1 A | - | 125 °C | 35 V | FIXED | -40 °C | 9 V | 6.6 mm | 6.1 mm | ||
![]() S78DL05F Kodenshi Corporation | In Stock | - | Datasheet | YES | 3 | KODENSHI AUK CORP | 13 V | 6 V | 0.03% | 0.05% | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | unknown | - | 1 | Not Qualified | - | 0.5 V | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4% | 0.1 A | 0.7 V | - | 20 V | FIXED | - | 5 V | - | - | ||
![]() SN7818D Kodenshi Sensing | In Stock | - | Datasheet | YES | 2 | KODENSHI AUK CORP | 33 V | 21 V | 0.36% | 0.36% | - | - | PLASTIC/EPOXY | TO-252 | TO-252, SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | GULL WING | 1 | 2.3 mm | unknown | R-PSSO-G2 | 1 | Not Qualified | 2.527 mm | 2 V | 18.9 V | 17.1 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 1 A | - | 125 °C | 35 V | FIXED | -40 °C | 18 V | 6.6 mm | 6.1 mm | ||
![]() SN7808D Kodenshi Sensing | In Stock | - | Datasheet | YES | 2 | KODENSHI AUK CORP | 25 V | 10.5 V | 0.16% | 0.16% | - | - | PLASTIC/EPOXY | TO-252 | TO-252, SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | GULL WING | 1 | 2.3 mm | unknown | R-PSSO-G2 | 1 | Not Qualified | 2.527 mm | 2 V | 8.4 V | 7.6 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 1 A | - | 125 °C | 35 V | FIXED | -40 °C | 8 V | 6.6 mm | 6.1 mm | ||
![]() S5225M Kodenshi Corporation | In Stock | - | Datasheet | YES | 5 | KODENSHI AUK CORP | - | - | 0.005% | 0.024% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.14 V | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4% | 0.1 A | 0.25 V | 125 °C | 16 V | FIXED | -40 °C | 2.5 V | - | - | ||
![]() SN7818PI Kodenshi Sensing | In Stock | - | Datasheet | NO | 3 | KODENSHI AUK CORP | 33 V | 21 V | 0.36% | 0.36% | - | - | UNSPECIFIED | SFM | , SIP3,.1ISO-TB | SIP3,.1ISO-TB | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | EAR99 | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XSFM-T3 | 1 | Not Qualified | - | 2 V | 18.9 V | 17.1 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 1 A | - | 125 °C | 35 V | FIXED | -40 °C | 18 V | - | - | ||
![]() SN317LF Kodenshi Corporation | In Stock | - | Datasheet | - | - | KODENSHI AUK CORP | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | ADJUSTABLE POSITIVE SINGLE OUTPUT STANDARD REGULATOR | - | - | - | - | - | - | - | - | - | - |