- Package
- RoHS
- Maximum Input Voltage
- Number of Outputs
- Output Current
- Output Polarity
- Output Type
- Output Voltage
- Power Supply Rejection Ratio (PSRR)
- Operating Temperature
- Dropout Voltage
- Features
Attribute column
Manufacturer
Wuxi I-core Elec PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Input Voltage | Package | RoHS | Operating Temperature | Number of Outputs | Output Voltage | Output Type | Output Current | Dropout Voltage | Power Supply Rejection Ratio (PSRR) | Output Polarity | Melting I2t | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIP7815 Wuxi I-core Elec | 10000 |
| Datasheet | 35V | Tube-packed | true | - | 1 | 15V | Fixed | 1.5A | 2V@(1A) | 54dB@(120Hz) | Positive electrode | Overcurrent Protection(OCP);Thermal Protection(TSD);Short-Circuit Protection | - | ||
![]() AiP78M05JG252.TR Wuxi I-core Elec | 15000 | - | Datasheet | 25V | Tape & Reel (TR) | true | -40℃~+125℃@(Tj);-40℃~+85℃@(Ta) | 1 | 5V | Fixed | 500mA | - | 62dB@(120kHz) | Positive electrode | - | Overcurrent Protection(OCP);Thermal Protection(TSD);Short-Circuit Protection | ||
![]() AIP1117-5GH.TR Wuxi I-core Elec | 197 |
| Datasheet | 18V | Tape & Reel (TR) | true | -40℃~+85℃@(Ta) | 1 | 5V | Fixed | 800mA | - | 75dB@(120Hz) | Positive electrode | - | - | ||
![]() AiP78L12GD893.TR Wuxi I-core Elec | In Stock | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | ||
![]() AiP1117-1.8GH223.TR Wuxi I-core Elec | In Stock | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - |