- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
MOTOROLA PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing Material | Number of Terminals | Backlight Voltage | Contact Pitch | Dielectric Strength | Gross Weight | Head and Button Shape | Ihs Manufacturer | Indicator Type | Input Voltage-Max | Input Voltage-Min | Mounting Diameter | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection Class | Relative Humidity | Rohs Code | Shaft Type | Switching Cycles (electrical) | Switching Scheme | Transport Packaging Size/Quantity | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Contact Resistance | Temperature Grade | Insulation Resistance | Analog IC - Other Type | Switch Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Operating Temperature Range | Switcher Configuration | Rated Current | Switching Frequency-Max | Rated Voltage | Contacts | Backlight Color | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33060AD Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | MOTOROLA INC | - | 40 V | 7 V | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | - | R-PDSO-G14 | Not Qualified | 15 V | - | INDUSTRIAL | - | SWITCHING CONTROLLER | - | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | 1.75 mm | 15 mA | - | SINGLE | - | 200 kHz | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() UC3843ADR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | MOTOROLA INC | - | 30 V | 8.2 V | - | - | 70 °C | - | 2.5 V | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | - | R-PDSO-G14 | Not Qualified | 15 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1.75 mm | 17 mA | - | BUCK-BOOST | - | 500 kHz | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() UC3844N Motorola Semiconductor Products | 160 | - | Datasheet | NO | - | 8 | - | - | - | - | - | MOTOROLA INC | - | 30 V | 11.5 V | - | - | 70 °C | - | 2.5 V | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | R-PDIP-T8 | Not Qualified | 15 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 4.45 mm | 17 mA | - | SINGLE | - | 500 kHz | - | - | - | - | - | 9.78 mm | 7.62 mm | ||
![]() MC34025DW Motorola Mobility LLC | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 30 V | 10 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 16 | R-PDSO-G16 | Not Qualified | 15 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | CURRENT-MODE | 2 A | PULSE WIDTH MODULATION | 2.65 mm | 35 mA | - | PUSH-PULL | - | 1000 kHz | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() UC2843BD1 Motorola Mobility LLC | In Stock | - | Datasheet | YES | nickel-plated brass | 8 | 12 V | - | 1500 (50 Hz / 1 min) V | - | short flat | MOTOROLA INC | ring | 30 V | 8.2 V | 16 mm | ≥200000 | 85 °C | -25 °C | 2.5 V | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | IP65 | 45...85 % | - | - | - | OFF-(ON) without fixation | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 8 | R-PDSO-G8 | Not Qualified | 15 V | ≤50 mΩ | OTHER | ≥1000 MΩ | SWITCHING CONTROLLER | GQ16 series vandal-resistant button with backlight | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1.75 mm | 17 mA | -25…+55 °C | BUCK-BOOST | - | 500 kHz | - | 2Pin+2Pin | green | 18 mm | - | 4.9 mm | 3.9 mm | ||
![]() SG3525ADW Motorola Mobility LLC | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 35 V | 8 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | No | - | - | - | - | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 16 | R-PDSO-G16 | Not Qualified | 20 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | 1.75 mm | 20 mA | - | PUSH-PULL | - | 400 kHz | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() MC34129D Motorola Mobility LLC | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | MOTOROLA INC | - | 12 V | 4.2 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1.75 mm | 4 mA | - | SINGLE | - | 300 kHz | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() 5962-8951101EX Motorola Semiconductor Products | In Stock | - | - | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 35 V | 8 V | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | - | unknown | - | R-GDIP-T16 | Not Qualified | 20 V | - | MILITARY | - | SWITCHING CONTROLLER | - | - | 0.5 A | PULSE WIDTH MODULATION | - | - | - | PUSH-PULL | - | 350 kHz | - | - | - | - | - | - | - | ||
![]() SC427015CFNR2/MC68HC05C9ACFN Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3842BD Motorola Semiconductor Products | 44 | - | Datasheet | YES | - | 14 | - | 2.54 mm | - | 1.00 | - | MOTOROLA INC | - | 30 V | 11.5 V | - | - | 70 °C | - | 2.5 V | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | IP67 | - | No | F3.2x4.5 with notch and slot (KC) | 25000 minimum | - | 54*18*12/200 | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | 7.4 mm | unknown | - | R-PDSO-G14 | Not Qualified | 15 V | 80 mOhm maximum | COMMERCIAL | 100 MOhm minimum | SWITCHING CONTROLLER | MSSR Series Rotary Encoding Horizontal Switch | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1.75 mm | 17 mA | - | BUCK-BOOST | 100 (400 without switching mode) mA | 500 kHz | 42 V | - | - | - | 3.65 mm | 8.65 mm | 7.4 mm | ||
![]() MC34262P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | MOTOROLA INC | - | 30 V | 9 V | - | - | 85 °C | - | 2.5 V | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | R-PDIP-T8 | Not Qualified | 12 V | - | OTHER | - | POWER FACTOR CONTROLLER | - | CURRENT-MODE | 0.5 A | PULSE WIDTH MODULATION | 4.45 mm | 20 mA | - | SINGLE | - | - | - | - | - | - | - | 9.78 mm | 7.62 mm | ||
![]() MC33066DWR2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | MOTOROLA INC | - | 20 V | 9.6 V | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 16 | R-PDSO-G16 | Not Qualified | 12 V | - | INDUSTRIAL | - | SWITCHING CONTROLLER | - | VOLTAGE-MODE | 1.5 A | RESONANT CONTROL | 2.65 mm | 30 mA | - | PUSH-PULL | - | 1000 kHz | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() MC33370P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | MOTOROLA INC | - | - | 7.8 V | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | R-PDIP-T8 | Not Qualified | - | - | AUTOMOTIVE | - | SWITCHING REGULATOR | - | VOLTAGE-MODE | 0.9 A | PULSE WIDTH MODULATION | 4.45 mm | - | - | BOOST | - | 100 kHz | - | - | - | - | - | 9.78 mm | 7.62 mm | ||
![]() MC33998DW Motorola Mobility LLC | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | - | MOTOROLA INC | - | 26.5 V | 6 V | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 24 | R-PDSO-G24 | Not Qualified | 14 V | - | AUTOMOTIVE | - | SWITCHING REGULATOR | - | CURRENT-MODE | 7 A | - | 2.65 mm | - | - | BUCK | - | - | - | - | - | - | - | 15.395 mm | 7.5 mm | ||
![]() MC3420L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33372T Motorola Semiconductor Products | In Stock | - | - | NO | - | 5 | - | - | - | - | - | MOTOROLA INC | - | - | 7.8 V | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | SFM | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | - | - | unknown | - | R-PSFM-T5 | Not Qualified | - | - | AUTOMOTIVE | - | SWITCHING REGULATOR | - | VOLTAGE-MODE | 2 A | PULSE WIDTH MODULATION | - | - | - | BOOST | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() MC33373T Motorola Mobility LLC | In Stock | - | - | NO | - | 5 | - | - | - | - | - | MOTOROLA INC | - | - | 7.8 V | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | SFM | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | - | - | unknown | 3 | R-PSFM-T5 | Not Qualified | - | - | AUTOMOTIVE | - | SWITCHING REGULATOR | - | VOLTAGE-MODE | 2.7 A | PULSE WIDTH MODULATION | - | - | - | BOOST | - | 100 kHz | - | - | - | - | - | - | - | ||
![]() MC33369P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | MOTOROLA INC | - | - | 7.8 V | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | - | R-PDIP-T8 | Not Qualified | - | - | AUTOMOTIVE | - | SWITCHING REGULATOR | - | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | 4.45 mm | - | - | BOOST | - | 115 kHz | - | - | - | - | - | 9.78 mm | 7.62 mm | ||
![]() SC89314P Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC14610 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools