- Control Mode
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
Unitrode PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Cable material | Body diameter | Cable sheath material | Cable type | Capacitors series | Case - inch | Case - mm | Casing diameter | Casing material | Coating | Conductor sheath material | Gross weight | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of capacitor | Max current | Mfr | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Thread | Transport packaging size/quantity | Type of capacitor | Working load | Operating temperature | Operating Temperature | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Dielectric | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Control Mode | Output Current-Max | Frequency - Switching | Control Technique | Supply Current-Max (Isup) | Synchronous Rectifier | Switcher Configuration | Rated current | Switching Frequency-Max | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Operating voltage | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC1845AL883B Unitrode | 133 |
| - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unitrode | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up, Step-Up/Step-Down | 1 | - | Transistor Driver | - | - | - | - | Positive, Isolation Capable | 7.6V ~ 30V | Frequency Control | Boost, Buck, Flyback, Forward | - | - | Up to 500kHz | - | - | No | - | - | - | 48% | - | No | 1 | - | - | - | - | ||
![]() UC2846DW Unitrode Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | 7.2 mm | ceramic | - | - | 1.62 | UNITRODE CORP | 40 V | 8 V | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | 34*28*19/10000 | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | - | - | Not Qualified | - | - | 15 V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 0.5 A | - | PULSE WIDTH MODULATION | 21 mA | - | PUSH-PULL | - | 500 kHz | - | - | - | - | - | - | 30 mm | - | ||
![]() UC3844AN Unitrode Corporation | 23 | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 25 V | 12 V | - | - | - | - | - | 70 °C | - | 2.5 V | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | - | - | Not Qualified | - | - | 15 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 17 mA | - | SINGLE | - | 500 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3875N Unitrode Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 20 V | 10.5 V | - | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | CONFIGURABLE CURRENT MODE OPERATION | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T20 | - | - | Not Qualified | - | - | 12 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | VOLTAGE-MODE | 3 A | - | PHASE-SHIFT CONTROL | 40 mA | - | PHASE-SHIFT | - | 1000 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3889D Unitrode Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | - | - | - | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | - | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | VOLTAGE-MODE | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2827DW-1 Unitrode Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | - | - | - | KGM | 1206 | 3216 | - | - | - | - | 0.047 g | UNITRODE CORP | 20 V | 9.5 V | MLCC | - | - | SMD | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | - | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | ceramic | - | -55...125°C | - | - | ±1% | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 22pF | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G24 | - | - | Not Qualified | - | C0G (NP0) | 15 V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 45 mA | - | SINGLE | - | 500 kHz | - | - | - | - | 500V | - | - | - | ||
![]() UCC2803N Unitrode Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 12 V | 4 V | - | - | - | - | - | 85 °C | -40 °C | 2 V | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | - | - | Not Qualified | - | - | 10 V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 1 mA | - | SINGLE | - | 1000 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3845AN Unitrode Corporation | 50 | - | Datasheet | - | - | NO | - | rubber NK / structural carbon steel | 8 | - | 70 mm | - | - | GCM | 0402 | 1005 | - | - | galvanization | - | 0.03 g | UNITRODE CORP | 25 V | 12 V | MLCC | - | - | SMD | - | 70 °C | - | 2.5 V | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | M10 | 42*28*18.5/50 | ceramic | 100 kg | -55...125°C | - | - | ±2% | e0 | - | C | Tin/Lead (Sn/Pb) | - | - | - | 560pF | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | - | - | Not Qualified | - | C0G (NP0) | 15 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 17 mA | - | SINGLE | - | 500 kHz | - | - | - | - | 100V | - | 50 mm | - | ||
![]() UC3844N Unitrode Corporation | 800 | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 25 V | 12 V | - | - | - | - | - | 70 °C | - | 2.5 V | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | - | - | Not Qualified | - | - | 15 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 17 mA | - | SINGLE | - | 500 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3843 Unitrode Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC3655VH Unitrode Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC6064 Unitrode Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8951101EX Unitrode Corporation | In Stock | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 35 V | 8 V | - | - | - | - | - | 125 °C | -55 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T16 | - | - | Not Qualified | - | - | 20 V | MILITARY | SWITCHING CONTROLLER | - | - | - | - | VOLTAGE-MODE | 0.5 A | - | PULSE WIDTH MODULATION | - | - | PUSH-PULL | - | 500 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3866N Unitrode Corporation | 3315 | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | KAF | 1206 | 3216 | - | - | - | - | 0.02 g | UNITRODE CORP | 20 V | 12 V | MLCC | - | - | SMD | - | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | ceramic | - | -55...125°C | - | - | ±10% | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 0.47µF | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | - | - | Not Qualified | - | X7R | 12 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1.5 A | - | RESONANT CONTROL | 32 mA | - | PUSH-PULL | - | 1000 kHz | - | - | - | - | 100V | - | - | - | ||
![]() UCC2806N Unitrode Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 15 V | 7.25 V | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | - | - | Not Qualified | - | - | 12 V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 0.5 A | - | PULSE WIDTH MODULATION | - | - | PUSH-PULL | - | 52 kHz | - | - | - | - | - | - | - | - | ||
![]() UCC3801DTR Unitrode Corporation | In Stock | - | Datasheet | - | - | YES | - | connector housing - PVC-45P | 8 | CCA | - | PVC-60P | 3-pole power cord | - | - | - | - | - | - | PVC-50P | 165.82 | UNITRODE CORP | 12 V | 8.2 V | - | 16 A | - | - | 250 V | 70 °C | - | 2.5 V | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 48*32*22.5/53 | - | - | - | - | - | - | - | - | - | - | white | HALF DUTY | - | - | DUAL | GULL WING | 1 | - | unknown | R-PDSO-G8 | - | - | Not Qualified | - | - | 10 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 1 mA | - | SINGLE | 16 A | 1000 kHz | - | - | - | - | - | sheath - 6.5…6.8 mm | - | 1800 mm | ||
![]() UC3842AN Unitrode Corporation | 240 | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 25 V | 12 V | - | - | - | - | - | 70 °C | - | 2.5 V | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | - | - | Not Qualified | - | - | 15 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 17 mA | - | SINGLE | - | 500 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3825DW Unitrode Corporation | 95 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 30 V | 10 V | - | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | - | - | Not Qualified | - | - | 15 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | 2 A | - | PULSE WIDTH MODULATION | 33 mA | - | SINGLE | - | 1000 kHz | - | - | - | - | - | - | - | - | ||
![]() UC3525ADW Unitrode Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 35 V | 8 V | - | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | - | - | Not Qualified | - | - | 20 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | VOLTAGE-MODE | 0.5 A | - | PULSE WIDTH MODULATION | - | - | PUSH-PULL | - | 400 kHz | - | - | - | - | - | - | - | - | ||
![]() UCC3570DTR Unitrode Corporation | 600 | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | UNITRODE CORP | 13 V | 10 V | - | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | - | SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 1 | - | unknown | R-PDSO-G14 | - | - | Not Qualified | - | - | 11 V | COMMERCIAL | SWITCHING CONTROLLER | - | - | - | - | VOLTAGE-MODE | 1.2 A | - | PULSE WIDTH MODULATION | 1.5 mA | - | SINGLE | - | 500 kHz | - | - | - | - | - | - | - | - |