- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-609 Code
- Number of Terminals
- Package Body Material
- Package Equivalence Code
- Qualification Status
- Rohs Code
Attribute column
Manufacturer
Philips PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Weight | Number of Terminals | Alternating Current Voltage | Gross Weight | Ihs Manufacturer | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Threshold Voltage-Nom | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Terminal Finish | Applications | HTS Code | Packing Method | Terminal Position | Terminal Form | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Adjustable Threshold | Size | Supply Current-Max (Isup) | Tool Type | Dropout Voltage1-Nom | Operating Temperature Range | Voltage Tolerance-Max | Output Current1-Max | Tip - Type | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Operating Temperature TJ-Min | Output Voltage1-Nom | Features | Height | Width | Length - Overall | Length - Blade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NE57811S/G518 Philips | In Stock | - | - | - | 0.1 lb (45.36g) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Xcelite® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #1 | - | Screwdriver | - | - | - | - | Phillips | - | - | - | - | - | Black Tip, Nickel Plated | - | - | 6.63 (168.4mm) | 3.00 (76.2mm) | ||
![]() NE56610-25GW Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +2.5V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | COMMERCIAL | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3606AT Philips Semiconductors | In Stock | - | Datasheet | YES | - | 20 | - | - | PHILIPS SEMICONDUCTORS | 0.05% | 0.07% | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | - | e4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 1.27 mm | - | unknown | R-PDSO-G20 | 1 | Not Qualified | - | - | - | - | - | 1 V | - | 5% | 0.1 A | - | - | 25 V | FIXED | - | 5 V | - | - | - | - | - | ||
![]() MAX6402-29UK Philips Semiconductors | In Stock | - | Datasheet | YES | - | 4 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA4,2X2,20 | BGA4,2X2,20 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | No | +2.93V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | BOTTOM | BALL | 0.5 mm | - | unknown | S-PBGA-B4 | - | Not Qualified | INDUSTRIAL | NO | - | 0.00175 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56614-45GW Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +4.5V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | INDUSTRIAL | NO | - | 0.001 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56615-47D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +4.7V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | INDUSTRIAL | YES | - | 0.008 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA1023 Philips Semiconductors | 1240 | - | Datasheet | NO | 250 g | 16 | 100-240 (AC), 50 Hz V | 160.50 | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | - | e0 | - | EAR99 | 2.1/2.5x5.5mm barrel (optional) | Tin/Lead (Sn/Pb) | computer/audio/video equipment; LED lighting | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | 134 mm | unknown | R-PDIP-T16 | - | Not Qualified | COMMERCIAL | - | - | 7.1 mA | - | - | 0…+40 °C | - | - | - | - | - | - | - | - | - | 35 mm | 60 mm | - | - | ||
![]() PCF1252-1T Philips Semiconductors | In Stock | - | Datasheet | YES | - | 8 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | +4.55V | - | e4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 1.27 mm | - | unknown | R-PDSO-G8 | - | Not Qualified | INDUSTRIAL | NO | - | 0.015 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6327-26W Philips Semiconductors | In Stock | - | Datasheet | YES | - | 6 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | No | +2.6V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.635 mm | - | unknown | R-PDSO-G6 | - | Not Qualified | INDUSTRIAL | NO | - | 0.00175 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA57001-48GW Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | 0.02% | 0.06% | 70 °C | -20 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 0.1 V | - | 2% | 0.1 A | - | - | 12 V | FIXED | - | 4.8 V | - | - | - | - | - | ||
![]() SA56616-28D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +2.8V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | INDUSTRIAL | YES | - | 0.008 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8877-42D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | 0.0115% | - | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 0.165 V | - | 3% | 0.15 A | - | 140 °C | 6.5 V | FIXED | -55 °C | 4.2 V | - | - | - | - | - | ||
![]() SA56614-44GW Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +4.4V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | INDUSTRIAL | NO | - | 0.001 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56615-30D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +3V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | INDUSTRIAL | YES | - | 0.008 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56615-45D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | +4.5V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | - | Not Qualified | INDUSTRIAL | YES | - | 0.008 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6328-23D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 3 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Transferred | No | +2.3V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | Not Qualified | INDUSTRIAL | NO | - | 0.00175 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA57608CD Philips Semiconductors | In Stock | - | Datasheet | YES | - | 6 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G6 | - | Not Qualified | INDUSTRIAL | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP2985-33D Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | 0.02% | 0.09% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 0.1 V | - | 2% | 0.15 A | - | - | 12 V | FIXED | - | 3.3 V | - | - | - | - | - | ||
![]() SA57608DD Philips Semiconductors | In Stock | - | Datasheet | YES | - | 6 | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G6 | - | Not Qualified | INDUSTRIAL | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA57001-20GW Philips Semiconductors | In Stock | - | Datasheet | YES | - | 5 | - | - | PHILIPS SEMICONDUCTORS | 0.02% | 0.06% | 70 °C | -20 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 0.95 mm | - | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 0.1 V | - | 2% | 0.1 A | - | - | 12 V | FIXED | - | 2 V | - | - | - | - | - |