- Adjustable Threshold
- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Channels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Catalyst Semiconductor PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Color key/ housing | Connector | Connector pinout layout | Contacts pitch | Conversion angle | Electrical mounting | Force | Ihs Manufacturer | Kind of connector | Lighting type | Maximum current | Maximum rotation angle | Maximum voltage | Noal voltage | Number of contacts in group/ number of groups (total contacts) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Tested | Threshold Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Analog IC - Other Type | Current | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Profile | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT1025WI-30-GT3 Catalyst Semiconductor | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | - | CATALYST SEMICONDUCTOR INC | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | 3.3 V | - | +3.075V | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | BAT BUP SW:N;MNL RST:Y;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | 1 | - | VOLTAGE SUPERVISOR/RESET IC | - | NO | 1.75 mm | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() CAT1161WI-42 Catalyst Semiconductor | In Stock | - | Datasheet | YES | Plastic | 8 | - | - | - | - | - | - | - | CATALYST SEMICONDUCTOR INC | - | - | - | - | - | 250min | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | 5 V | - | - | - | e3 | Yes | EAR99 | MATTE TIN | Black | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:Y;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 8 | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2.7 V | 1 | 250 | VOLTAGE SUPERVISOR/RESET IC | - | NO | 1.75 mm | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() CAT809MTBI-GT3 Catalyst Semiconductor | In Stock | - | Datasheet | YES | - | 3 | gray/ gray | - | - | - | - | - | - | CATALYST SEMICONDUCTOR INC | - | none | 6 (10) A | - | - | - | 2 / 1 (2P) | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | GREEN, TO-236, SOT-23, 3 PIN | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | Yes | - | 5 V | - | +4.38V | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | 24 (without key) mm | unknown | 3 | R-PDSO-G3 | Not Qualified | 5.5 V | INDUSTRIAL | 1.2 V | 1 | - | VOLTAGE SUPERVISOR/RESET IC | - | NO | 1.12 mm | 0.02 mA | - | 1 | 21 (across front plate) mm | 2.92 mm | 15 (across front plate) mm | ||
![]() CAT853TTBI-GT3 Catalyst Semiconductor | In Stock | - | Datasheet | YES | - | 3 | - | socket | 1x11 | 1.27mm | - | THT | - | CATALYST SEMICONDUCTOR INC | female | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, TO-236, SOT-23, 3 PIN | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | Yes | straight | 5 V | - | +3.08V | pin strips | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | - | unknown | 3 | R-PDSO-G3 | Not Qualified | 5.5 V | INDUSTRIAL | 1.2 V | 1 | - | VOLTAGE SUPERVISOR/RESET IC | - | NO | 1.12 mm | - | bronze | 1 | - | 2.92 mm | 1.3 mm | ||
![]() CAT1832V-GT3 Catalyst Semiconductor | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | 45/51.4° ±1° | - | 400 g/s-1.5 kg/s | CATALYST SEMICONDUCTOR INC | - | - | - | 360° ±5° | 220 V | 125 Vmin | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | 3.3 V | 1000V for 1 minute | +3.3V | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | BAT BUP SW:N;MNL RST:Y;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:Y;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1 V | 1 | - | VOLTAGE SUPERVISOR/RESET IC | 0.3 A | NO | 1.75 mm | 0.035 mA | - | - | - | 4.9 mm | 3.9 mm |